EN
  • EN
  • DE

DS28E02P

Part No DS28E02P
Manufacturer Maxim Integrated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1335+
Reference case SSOP6
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 752961-DS28E02P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS28E02P CAD Model

Description

Maxim Integrated DS28E02P 1Kb Protected 1-Wire EEPROM with SHA-1 Engine

The DS28E02P from Maxim Integrated is a high-security, 1Kb EEPROM memory device that offers a unique blend of features tailored for applications requiring robust data security and integrity. This device integrates 1024 bits of EEPROM with a SHA-1 (Secure Hash Algorithm) engine, providing a secure method of storing and transferring data. It is designed to operate over the standard 1-Wire interface, which ensures minimal pin usage and simplifies system design for applications where board space is at a premium.

At the heart of the DS28E02P's security features is the SHA-1 engine, which can generate a Message Authentication Code (MAC) from the stored data and a 64-bit secret. This MAC can be used to verify the data's authenticity and integrity, ensuring that it has not been tampered with during communication. The device's memory is divided into pages, with each page containing its own 64-bit secret and set of access control bits, allowing for fine-grained control over read and write operations.

The EEPROM itself is partitioned into a 128-byte main data area and a 64-byte register area. The register area includes a unique, factory-programmed and laser-etched 64-bit ROM identification number, which provides a strong foundation for the device's anti-counterfeiting capabilities. This unique ID can be used to authenticate the device and ensure that it is a genuine Maxim Integrated product.

Designed for low-power applications, the DS28E02P operates from a wide voltage range of 2.8V to 5.25V and is available in a compact 6-pin TSOC package. Its small footprint and low power consumption make it an excellent choice for portable devices, medical equipment, and other applications where data security is paramount.

Overall, the DS28E02P from Maxim Integrated is a robust and secure memory solution that offers a combination of data protection, authentication, and minimalistic interfacing, making it a go-to choice for designers looking to incorporate secure data storage into their systems.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7819 $58.4199
51+ $2.2827 $116.4177
79+ $2.2114 $174.7006
108+ $2.1400 $231.1200
140+ $2.0688 $289.6320
187+ $1.8547 $346.8289
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,738 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess