EN
  • EN
  • DE

DS28E02Q-W01+5T

Part No DS28E02Q-W01+5T
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056172-DS28E02Q-W01+5T
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS28E02Q-W01+5T CAD Model

Description

Maxim Integrated's DS28E02Q-W01+5T: A Secure EEPROM Solution

The DS28E02Q-W01+5T is a robust, secure EEPROM product from Maxim Integrated, designed to provide a secure storage solution for sensitive data in a variety of applications. This 1-Wire EEPROM device combines 1024 bits of user-programmable EEPROM with advanced security features, making it an ideal choice for applications requiring stringent data protection and authentication, such as medical devices, industrial automation, and consumer electronics.

At the heart of the DS28E02Q-W01+5T is its unique 1-Wire interface, which allows for communication through a single data line plus ground, facilitating a simple and cost-effective connection with a host controller. This feature not only reduces the complexity of the system design but also minimizes the number of required pins, which is a significant advantage for space-constrained applications.

The device's memory is organized as two application-specific areas. The first is a 128-byte general-purpose user EEPROM area, which is ideal for storing configuration data, calibration constants, or any other application-specific information. The second is a dedicated, 64-byte register/control page with a 48-byte scratchpad, which provides additional flexibility for data management and manipulation before committing to the EEPROM.

Security is a paramount concern for the DS28E02Q-W01+5T. It incorporates a factory-programmed, read-only 64-bit registration number that ensures a unique identity for each device. Additionally, it features a user-programmable, write-protect function for both the EEPROM and the register page, helping to prevent unauthorized data modification. The chip-based SHA-1 engine further enhances security by enabling challenge-and-response authentication to safeguard against counterfeiting and unauthorized use.

Manufactured with Maxim Integrated's expertise in high-quality semiconductor design, the DS28E02Q-W01+5T operates over a wide voltage range of 2.8V to 5.25V and is specified for the -40°C to +85°C extended temperature range. Its compact, surface-mount package ensures that it can be easily integrated into a wide range of product designs.

With its combination of secure storage, advanced security features, and ease of integration, the DS28E02Q-W01+5T from Maxim Integrated stands out as a sophisticated choice for designers looking to enhance the security and reliability of their systems.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess