EN
  • EN
  • DE

DS28E11P+

Part No DS28E11P+
Manufacturer Maxim Integrated
Catalog Memory
Description 1-W 256B EEPROM W/SHA-256 TSOC / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Tube
Product Status Active
Programmable Not Verified
Base Product Number DS28E11
Standard Package 120 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 917432-DS28E11P+
Ultra Librarian 3D Model Ultra Librarian DS28E11P+ CAD Model

Description

Maxim Integrated DS28E11P+ Secure Authenticator

The DS28E11P+ is a robust secure authenticator from Maxim Integrated, designed to provide a high level of security for hardware authentication and device integrity verification. This compact, high-quality IC is an integral component for systems that require protection against counterfeiting, unauthorized usage, and other forms of tampering.

At the heart of the DS28E11P+ is a FIPS/NIST-compliant SHA-256 cryptographic engine, which ensures that digital signatures are processed using secure hash algorithms. This cryptographic engine is paired with a 1024-bit one-time programmable (OTP) memory, where a unique 64-bit ROM identification number, a 384-bit secret, and additional user-programmable data can be stored securely. The combination of these features makes it nearly impossible for malicious parties to replicate or bypass the security measures implemented by the DS28E11P+.

The device operates over a wide voltage range of 3.3V to 5.5V and is specified for the -40°C to +85°C extended temperature range, making it versatile for various industrial applications. It communicates over the single-contact 1-Wire® interface, which requires only one data lead and a ground return, minimizing the complexity and cost of the system's interconnect.

Furthermore, the DS28E11P+ incorporates Maxim Integrated's ChipDNA™ physically unclonable function (PUF) technology. This PUF circuitry provides an additional layer of protection by generating a unique cryptographic key that is not stored in non-volatile memory, thus significantly reducing the risk of key exposure through physical attacks on the device.

With its compact 6-pin TSOC package, the DS28E11P+ is an excellent choice for applications where board space is at a premium. It is commonly used in medical devices, IoT endpoints, consumable authentication, embedded systems, and peripheral accessories, where ensuring the authenticity and integrity of the product is of the utmost importance.

Overall, the DS28E11P+ secure authenticator from Maxim Integrated stands out as a reliable and cost-effective solution for protecting your products and systems against the ever-evolving threats of counterfeiting and tampering.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess