Products specifications

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Series DeepCover®
Package Box
Type Interface
Function Anti Tamper and Security
Utilized IC / Part DS28E83
Supplied Contents Board(s)
Base Product Number DS28E83
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348378-DS28E83EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS28E83EVKIT# CAD Model

Description

Maxim Integrated DS28E83EVKIT# Evaluation Kit

The DS28E83EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed for the DS28E83 DeepCover® secure authenticator. This device integrates advanced cryptographic tools and physical security to provide a robust solution for protecting medical device data. The kit is an essential tool for engineers and developers looking to implement high-level security features in their designs, particularly in the healthcare industry where data integrity and security are paramount.

This evaluation kit enables users to fully explore the capabilities of the DS28E83, which includes a FIPS/NIST-compliant true random number generator (TRNG), a high-speed single-wire interface, and a set of cryptographic tools for asymmetric (ECC-P256) and symmetric (SHA-256) key operations. The DS28E83 is also designed with Maxim's patented ChipDNA™ physically unclonable function (PUF) technology, which provides a unique and immutable identity to each device, making it virtually impervious to invasive attacks.

The DS28E83EVKIT# comes with a DS28E83 evaluation board, a USB-to-1-Wire adapter, and demonstration software that runs on a Windows-based PC, allowing for an intuitive and user-friendly experience. The software provides a graphical user interface (GUI) that simplifies the process of configuring the DS28E83, executing cryptographic operations, and analyzing the results. This hands-on approach helps developers understand the security features and how to integrate them into their own products.

With its focus on security, the DS28E83 is ideal for safeguarding sensitive data in medical devices such as surgical tools, therapy devices, and diagnostic equipment. The evaluation kit is also useful for other applications that require robust security measures, such as industrial automation and IoT devices.

Overall, the DS28E83EVKIT# is a powerful tool for any developer looking to enhance the security of their products with state-of-the-art cryptographic techniques and the unmatched physical security provided by ChipDNA™ technology.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XRA1403IG24
Need more? Email Us
ECAD model for XRA1403IG24-0B-EB
MaxLinear Inc
EVAL BOARD FOR XR16V2751
Need more? Email Us
ECAD model for XR16V2751IM-0B-EB
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Lowest to $371.4569
ECAD model for MAX14913EVKIT#
Renesas Electronics America
EVAL BOARD FOR TW9900
Need more? Email Us
ECAD model for TW9900-NA1-GR-EVAL
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
ECAD model for ADM1266-EVALZ
Renesas Electronics America
EVAL BOARD 1 DAQ ON A STICK RTD / USB Interface Evaluation Board
Need more? Email Us
ECAD model for RTKA-SEMITECRTDEVZ
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
ECAD model for DM163025-1
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
ECAD model for DC1721A
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
ECAD model for DC2038A-H

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention