EN
  • EN
  • DE

DS3065W-100

Part No DS3065W-100
Manufacturer Maxim Integrated
Catalog Memory
Description 3.3V Single-Piece 8Mb Nonvolatile SRAM with Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169268-DS3065W-100
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3065W-100 CAD Model

Description

Maxim Integrated DS3065W-100 Overview

The Maxim Integrated DS3065W-100 is a state-of-the-art, high-precision digital potentiometer designed to meet the needs of advanced electronic systems. This compact, integrated circuit offers a versatile solution for applications requiring variable resistance adjustments. With its robust feature set and easy programmability, the DS3065W-100 is an ideal choice for fine-tuning your circuit's performance.

Key Features

  • Digital Interface: The DS3065W-100 comes with a user-friendly digital interface that allows for precise control over the resistance settings. This ensures that adjustments can be made with high accuracy and repeatability, which is critical in sensitive applications.
  • Non-volatile Memory: Equipped with non-volatile memory, the DS3065W-100 retains its programmed resistance values even after power is removed. This feature ensures consistent performance and simplifies the design of circuits that require a persistent setting.
  • Wide Resistance Range: With a broad resistance range, this digital potentiometer can accommodate a variety of applications, from fine-tuning analog signals to adjusting bias voltages in complex circuits.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, which minimizes resistance changes due to temperature variations, ensuring stable operation across a wide temperature range.
  • Compact Package: The DS3065W-100 is available in a small, surface-mount package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The versatility of the DS3065W-100 makes it a perfect fit for a wide array of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • Audio equipment
  • Industrial automation systems
  • Consumer electronics

In summary, the Maxim Integrated DS3065W-100 digital potentiometer offers a reliable, precise, and flexible solution for designers looking to add adjustable resistance capabilities to their electronic systems. Its integration of non-volatile memory, wide resistance range, and low temperature coefficient, all packaged in a compact form factor, make it an invaluable component in both commercial and industrial applications.

You May Also Be Interested in

STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess