EN
  • EN
  • DE

DS3231M

Part No DS3231M
Manufacturer Maxim Integrated
Catalog Miscellaneous
Description ±5ppm, I2C Real-Time Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822036-DS3231M
Ultra Librarian 3D Model Ultra Librarian DS3231M CAD Model

Description

The DS3231M is a highly accurate, low-power, real-time clock (RTC) with an integrated temperature-compensated crystal oscillator (TCXO) and crystal from Maxim Integrated. This precision RTC provides a robust timing solution in a compact, surface-mount package, making it ideal for space-constrained applications that require high time-keeping accuracy.

Key Features

  • Accuracy: The DS3231M maintains an impressive ±5ppm (±0.432 Second/Day) accuracy over a wide temperature range, -40°C to +85°C, ensuring reliable timekeeping for critical applications.
  • Power Management: With a supply voltage range of 2.3V to 5.5V, the device is optimized for low-power consumption, making it suitable for battery-powered systems. It also features an automatic switch to battery backup and timestamp on power-fail events.
  • Communication: The device utilizes an I²C serial interface for communication, allowing for easy integration with most microcontrollers and processors.
  • Alarm Function: It includes programmable time-of-day alarms and a temperature alarm, providing additional utility for time-sensitive tasks and monitoring.
  • Memory: Integrated 236 bytes of battery-backed SRAM offers storage for data that must be preserved during power loss.
  • Form Factor: The DS3231M is offered in a compact, 16-pin, 300-mil SO package, which is ideal for applications with limited PCB space.

Applications

The DS3231M is versatile and can be used in a wide array of applications, including:

  • Telecommunication equipment
  • Industrial systems
  • Consumer electronics
  • Embedded systems
  • Handheld devices
  • Medical devices

In summary, the DS3231M from Maxim Integrated offers a high-precision, low-power solution for timekeeping in a wide range of products. Its compact design, coupled with its advanced features, makes it an excellent choice for designers looking to enhance the reliability and functionality of their systems.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3655 $51.5585
15+ $6.8993 $103.4895
23+ $6.6662 $153.3226
33+ $6.2000 $204.6000
42+ $5.9670 $250.6140
53+ $5.7339 $303.8967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,370 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess