EN
  • EN
  • DE

OPA1602AIDGK

Part No OPA1602AIDGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8VSSOP / Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Audio
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 20V/µs
Gain Bandwidth Product 35 MHz
Current - Input Bias 20 nA
Voltage - Input Offset 100 µV
Current - Supply 2.6mA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA1602
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 80
Win Source Part Number 1319404-OPA1602AIDGK
Ultra Librarian 3D Model Ultra Librarian OPA1602AIDGK CAD Model

Description

Introducing the OPA1602AIDGK from Texas Instruments

The OPA1602AIDGK is a state-of-the-art operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This premium audio operational amplifier delivers high-performance audio quality, making it an ideal choice for professional audio equipment, high-end consumer audio systems, and other applications requiring ultra-low distortion and noise.

The OPA1602AIDGK is part of the renowned OPA series, known for its exceptional sound quality and technical precision. It features a dual-channel architecture, which makes it suitable for stereo audio applications or two separate mono channels in a single integrated circuit. This op-amp is designed to operate over a wide supply range of ±2.25V to ±18V, or +4.5V to +36V on a single supply, providing versatility in various circuit designs.

With its low total harmonic distortion plus noise (THD+N) of 0.000022% and an ultra-low noise density of 2.9nV/√Hz at 1kHz, the OPA1602AIDGK ensures the highest fidelity in audio signal amplification. The device also boasts a high slew rate of 27V/µs, which enables it to handle rapid changes in input signals without distortion, thus preserving the integrity of the audio signal.

The OPA1602AIDGK comes in a compact VSSOP-8 (DGK) package, making it suitable for space-constrained applications without compromising on performance. Its robust design includes a rail-to-rail output, which allows for a wide dynamic range, making the most of the power supply headroom. Furthermore, the amplifier features a low input bias current and has a wide bandwidth of 35MHz, which contributes to its high linearity and audio transparency.

Whether you're designing a high-end audio preamplifier, a professional mixing console, or any other application where audio quality is paramount, the OPA1602AIDGK offers the precision and performance you need. With its exceptional audio characteristics and reliable performance, this operational amplifier from Texas Instruments stands out as a top choice for audio enthusiasts and professionals alike.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8429 $51.1722
43+ $2.3327 $100.3061
67+ $2.2598 $151.4066
92+ $2.1869 $201.1948
119+ $2.1140 $251.5660
159+ $1.8953 $301.3527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,215 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess