EN
  • EN
  • DE

DS32512N+

Part No DS32512N+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 484BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete (End Of Life)
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 1
Supply Voltage (V) 3.135V ~ 3.465V
Current - Supply 150mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 484-BGA
Supplier Device Package 484-BGA (23x23)
Part Number Series DS32512
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813358-DS32512N+
Ultra Librarian 3D Model Ultra Librarian DS32512N+ CAD Model

Description

The DS32512N+ is a high-performance, precision network time protocol (NTP) server that provides a robust and accurate timing solution for a wide range of applications. Manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products, the DS32512N+ is designed to meet the stringent synchronization requirements of telecom, enterprise networks, and data centers.

Key Features

  • High Accuracy: Utilizes state-of-the-art technology to maintain accurate time-keeping, ensuring synchronization with atomic clocks and GPS systems.
  • Reliability: Built with a durable design to withstand harsh industrial environments, providing a reliable time source under various conditions.
  • Flexible Configuration: Offers multiple configuration options to cater to different network topologies and synchronization needs.
  • Security: Incorporates advanced security features to protect against network threats, ensuring the integrity of time distribution.
  • Network Performance: Optimized to reduce network latency and jitter, delivering precise timing information to connected devices.

Applications

The DS32512N+ is ideal for a range of applications where accurate timing is critical. This includes financial trading platforms, where millisecond accuracy can impact trading outcomes, as well as communication systems, such as cellular networks and VoIP services, which rely on precise timing for quality and reliability. Additionally, it is suitable for data center operations, power grid management, and any other systems requiring synchronized time-keeping.

Product Specifications

Parameter Value Product Type NTP Server Brand Maxim Integrated Model DS32512N+ Network Connectivity Ethernet Security Features Advanced Encryption and Authentication

The DS32512N+ from Maxim Integrated is a testament to the company's commitment to providing advanced solutions that enhance the performance and reliability of electronic systems. With its precision, flexibility, and security, it stands as an essential component for any network requiring synchronized time-keeping.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 321 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess