EN
  • EN
  • DE

DS33X41+

Part No DS33X41+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 256CSBGA / Data Transport Interface 256-CSBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Applications Data Transport
Interface Parallel/Serial
Voltage - Supply 1.8V, 2.5V, 3.3V
Package / Case 256-LBGA, CSBGA
Supplier Device Package 256-CSBGA (17x17)
Mounting Type Surface Mount
Base Product Number DS33X41
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1224431-DS33X41+
Ultra Librarian 3D Model Ultra Librarian DS33X41+ CAD Model

Description

Maxim Integrated's DS33X41+ Product Overview

Maxim Integrated's DS33X41+ is a highly integrated and feature-rich telecommunication IC designed to meet the rigorous demands of network and communication infrastructure. This device is specifically engineered to enhance the performance and reliability of network timing and synchronization, which are critical in modern telecommunications systems.

Key Features

  • High Precision Timing: The DS33X41+ boasts excellent timing capabilities, including support for synchronous Ethernet (SyncE) and IEEE 1588 Precision Time Protocol (PTP), ensuring precise synchronization across network devices.
  • Integrated PLLs: It comes with dual integrated Phase-Locked Loops (PLLs), which provide low-jitter clock generation and frequency synthesis, essential for maintaining data integrity and reducing signal degradation.
  • Versatile Connectivity: The product supports a wide range of interfaces, such as LVPECL, LVDS, and CMOS, providing flexibility for various telecommunications applications.
  • Robust Operation: Designed for high-performance operation, the DS33X41+ can withstand challenging industrial temperature ranges, ensuring reliable functionality under extreme conditions.

Applications

The DS33X41+ is ideal for deployment in a variety of network equipment, including but not limited to:

  • Network routers and switches
  • Base stations for wireless communication
  • Carrier Ethernet equipment
  • Test and measurement systems

Technical Specifications

The device's technical specifications are tailored to deliver top-notch performance:

  • Supply Voltage: 3.3V ±5%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 72-VFQFN

Quality and Reliability

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The DS33X41+ is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the telecommunications industry.

For engineers and system integrators looking for a reliable solution to address their network timing and synchronization needs, the Maxim Integrated DS33X41+ offers a combination of performance, integration, and quality that is hard to match.

You May Also Be Interested in

Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess