EN
  • EN
  • DE

TL16C2552IFNR

Part No TL16C2552IFNR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUAL UART 16BYTE FIFO 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Features Internal Oscillator
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1.5Mbps
Supply Voltage - Operating 1.8 V to 5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 1107605-TL16C2552IFNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C2552IFNR CAD Model

Description

Overview of Texas Instruments TL16C2552IFNR

The TL16C2552IFNR is a robust, dual UART (Universal Asynchronous Receiver/Transmitter) integrated circuit from Texas Instruments, designed for applications that require efficient serial communication. This IC is part of the TL16C2550 family, which is known for its high performance and reliability in data transmission tasks.

Key Features

  • Dual Channel: The device includes two independent UART channels, which can be used to interface with serial devices or for communication between microcontrollers and computers.
  • Programmable Baud Rate: It supports a wide range of baud rates, making it suitable for various communication standards and allowing for flexibility in system design.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFOs (First-In-First-Out buffers) to enhance data throughput and reduce CPU overhead during serial data exchange.
  • Automatic In-Band Flow Control: The TL16C2552IFNR supports automatic in-band flow control using Xon/Xoff characters, which helps prevent data loss during high-speed transmissions.
  • Modem Control Functions: It provides modem control capabilities, making it suitable for applications that require remote communication and control.
  • Industrial Temperature Range: The device operates reliably over an industrial temperature range, ensuring stable performance in harsh environments.

Applications

The TL16C2552IFNR is ideal for a variety of applications, including:

  • Point-of-sale (POS) terminals
  • Industrial control systems
  • Networking equipment
  • Telecommunication infrastructures
  • Automotive diagnostics and telematics

Package and Availability

The device comes in a 48-pin LQFP (Low-Profile Quad Flat Package) that is compact and suitable for space-constrained applications. The part number TL16C2552IFNR signifies that it is provided in tape and reel packaging for automated assembly processes, ensuring ease of integration into manufacturing workflows.

With its advanced features and Texas Instruments' reputation for quality, the TL16C2552IFNR is an excellent choice for developers and engineers looking to implement reliable serial communication in their designs.

You May Also Be Interested in

National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3427 $50.0562
15+ $6.8453 $102.6795
23+ $6.6314 $152.5222
32+ $6.4175 $205.3600
41+ $6.2036 $254.3476
54+ $5.5618 $300.3372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,744 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess