EN
  • EN
  • DE

DS33Z11

Part No DS33Z11
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 169CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Applications Data Transport
Interface SPI, Parallel
Voltage - Supply 1.8V ~ 3.3V
Package / Case 169-LBGA, CSPBGA
Supplier Device Package 169-CSBGA (14x14)
Mounting Type Surface Mount
Base Product Number DS33Z11
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112808-DS33Z11
Ultra Librarian 3D Model Ultra Librarian DS33Z11 CAD Model

Description

The DS33Z11 from Maxim Integrated is a versatile and highly reliable network controller that is designed to streamline and enhance the performance of networked applications. This compact, yet powerful, device is a key component for developers looking to integrate network connectivity into their designs with minimal hassle and maximum efficiency.

Robust Feature Set

The DS33Z11 boasts an array of features that make it an indispensable tool for network management. It supports a wide range of interfaces and protocols, ensuring compatibility with various network standards and facilitating easy integration into existing systems. Its high-speed operation and low-power consumption make it ideal for applications where performance and energy efficiency are paramount.

Seamless Integration

Integration is a breeze with the DS33Z11, thanks to its flexible interface options. Whether you are working with SPI, UART, or I2C, this network controller is designed to connect seamlessly with your existing microcontroller or processor. This ease of integration extends to software as well, with comprehensive support and documentation provided by Maxim Integrated to help streamline the development process.

Reliability and Security

Maxim Integrated understands the importance of reliability and security in networked applications. The DS33Z11 is built to meet the highest standards, ensuring stable operation under a variety of conditions. Security features are also embedded within the device, providing peace of mind that your data is protected from unauthorized access and tampering.

Applications

The DS33Z11 is suited for a diverse range of applications, from industrial control systems to consumer electronics. Its versatility and robustness make it the perfect choice for any scenario that requires reliable network communication, such as remote monitoring, automation, and IoT devices.

Technical Support and Resources

Maxim Integrated is committed to supporting its customers with extensive technical resources. Detailed datasheets, application notes, and design guides are available to assist in the implementation of the DS33Z11. Additionally, Maxim's technical support team is always ready to help with any questions or challenges that may arise during the development process.

For developers seeking a high-performance, easy-to-integrate network controller, the DS33Z11 from Maxim Integrated is an excellent choice that combines functionality, reliability, and support.

You May Also Be Interested in

SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.2538 $98.5076
3+ $40.4135 $121.2405
5+ $39.1510 $195.7550
7+ $37.8875 $265.2125
8+ $36.6251 $293.0008
11+ $32.8367 $361.2037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess