EN
  • EN
  • DE

DS3508

Part No DS3508
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description I2C, 8-Channel Gamma Buffer with EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169324-DS3508
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3508 CAD Model

Description

The DS3508 from Maxim Integrated is a cutting-edge, high-performance multiphase synchronous buck converter designed to meet the rigorous demands of high-density power systems. This advanced power solution is engineered to provide high efficiency, excellent thermal performance, and flexible configuration options, making it an ideal choice for a wide range of applications, including computing, networking, and telecommunications equipment.

Key Features

  • High-Efficiency Performance: The DS3508 ensures efficient power conversion, which translates to reduced heat generation and improved system reliability.
  • Multi-Phase Operation: By employing a multiphase architecture, the DS3508 reduces input and output ripple currents, thereby minimizing the need for large, costly capacitors and inductors.
  • Flexible Phase Configuration: The device supports various phase configurations, allowing designers to optimize the performance and efficiency for their specific application needs.
  • Integrated MOSFET Drivers: With built-in drivers, the DS3508 simplifies design and reduces external component count, contributing to a more compact system design.
  • Programmable Switching Frequency: Users can program the switching frequency to optimize the balance between efficiency and component size.
  • Advanced Protection Features: The DS3508 includes overvoltage, undervoltage, overcurrent, and thermal shutdown protections to safeguard the system under abnormal conditions.

Applications

The versatile DS3508 is suitable for a variety of high-performance applications, such as:

  • High-density power supplies
  • Computing and server systems
  • Networking and telecommunications equipment
  • Industrial power systems

Technical Specifications

The DS3508 operates over a wide input voltage range and features a programmable output voltage to accommodate different system requirements. Its high level of integration and advanced control features enable a compact footprint and a reduced bill of materials.

About Maxim Integrated

Maxim Integrated, now part of Analog Devices, is renowned for its innovative analog and mixed-signal engineering solutions. The company's products are designed to deliver superior value by empowering design engineers to create more efficient, smaller, and more reliable systems.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1236 $61.4832
28+ $4.2042 $117.7176
43+ $4.0725 $175.1175
59+ $3.9409 $232.5131
76+ $3.8092 $289.4992
102+ $3.4153 $348.3606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess