Maxim Integrated's DS4026-PCN Precision Crystal Oscillator Module
The DS4026-PCN from Maxim Integrated is a state-of-the-art precision crystal oscillator module designed to deliver high stability and performance for a wide range of applications. This compact and reliable module is an ideal solution for engineers looking to achieve precise timing and synchronization in their electronic designs.
Key Features
- Frequency Stability: The DS4026-PCN ensures exceptional frequency stability over a broad range of operating temperatures, making it suitable for demanding environments.
- Low Power Consumption: Engineered for efficiency, this oscillator module consumes minimal power, which is critical for battery-powered and energy-sensitive applications.
- Compact Size: Its small footprint allows for easy integration into space-constrained designs without compromising on performance.
- High Precision: With its precise output frequency, the DS4026-PCN is perfect for applications that require accurate timing, such as telecommunications, networking, and data communications.
Applications
The DS4026-PCN is versatile and can be used in various applications, including but not limited to:
- Wireless Infrastructure
- GPS Systems
- Industrial Controls
- Test and Measurement Equipment
- High-Speed Data Transfer
Product Specifications
The DS4026-PCN boasts a range of specifications tailored for optimal performance:
- Frequency Range: Specified at the time of order to meet the needs of your application
- Supply Voltage: Designed to operate at a specified voltage for easy integration into various systems
- Output Type: Offers a standard output type that ensures compatibility with most circuit designs
- Operating Temperature Range: Built to perform reliably over a wide temperature range
Quality and Reliability
Maxim Integrated is committed to delivering high-quality products, and the DS4026-PCN is no exception. It has undergone rigorous testing to ensure it meets the highest standards of reliability and performance. With Maxim's reputation for excellence, you can trust the DS4026-PCN to be a dependable component in your electronic projects.
For more information or to request a datasheet, please visit Maxim Integrated's official website or contact their customer support team.