EN
  • EN
  • DE
  • IT

DS4303R-U+

Part No DS4303R-U+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Adjustable
Output Voltage 0.3V
Output Voltage MAX 3.3V
Output Current 1mA
Tolerance ±0.03%
Temperature Coefficient 62ppm/°C
Noise - 0.1Hz to 10Hz 200μVp-p
Noise - 10Hz to 10kHz 26μVp-p
Voltage - Input 2.4 V ~ 3.6 V
Operating Supply Current 1.6mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 710066-DS4303R-U+
Family Name DS4303
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS4303R-U+ CAD Model

Description

The Maxim Integrated DS4303R-U+ is a highly versatile digital potentiometer that offers a perfect solution for applications requiring precise resistance adjustments. This digital potentiometer is part of Maxim Integrated's extensive range of variable resistor devices, which are designed to emulate the analog functions of a traditional potentiometer with the added benefits of digital control.

Key Features

  • Resolution: The DS4303R-U+ boasts a resolution of 128 positions, allowing for fine-grained control over resistance settings.
  • Interface: It is equipped with a user-friendly I²C interface, making it easy to integrate into a wide array of microcontroller-based systems.
  • Operating Voltage: The device operates within a voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Nonvolatile Memory: It features nonvolatile (NV) memory to retain the resistance setting even after power is removed, ensuring consistent performance across power cycles.
  • Package: The compact SOT-23 package allows for space-efficient design, ideal for applications where board space is at a premium.

Applications

The DS4303R-U+ is well-suited for a variety of applications that require digital control of voltage and current. These include:

  • Adjustable power supplies
  • Gain and offset adjustment
  • Automotive electronics
  • Consumer electronics
  • Portable devices

Advantages

By integrating the DS4303R-U+ into your design, you can benefit from the precision and reliability of digital control. The ability to adjust resistance programmatically without the need for mechanical adjustments not only increases the lifespan of the device but also enhances the overall performance and repeatability of your system. Additionally, the nonvolatile memory feature ensures that your settings remain consistent, providing a reliable user experience.

Overall, the Maxim Integrated DS4303R-U+ digital potentiometer is a robust and reliable component that offers the flexibility and precision needed for modern electronic designs. Whether you're working on consumer electronics, automotive systems, or industrial controls, this digital potentiometer is an excellent choice for achieving precise electronic adjustments.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7337 $60.6795
85+ $1.4218 $120.8530
130+ $1.3779 $179.1270
175+ $1.3329 $233.2575
225+ $1.2890 $290.0250
300+ $1.1562 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess