EN
  • EN
  • DE

DS4305R+T&R

Part No DS4305R+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Electronically Programmable Voltage Reference 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Contact Plating Tin
Height 1.45 mm
Lead Free Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Voltage 5.2 V
Max Supply Current 2.1 mA
Max Supply Voltage 5.5 V
Min Input Voltage 4 V
Min Operating Temperature -40 °C
Min Output Voltage 300 mV
Min Supply Voltage 4 V
Mount Surface Mount
Nominal Supply Current 1.4 mA
Number of Channels 1
Number of Outputs 1
Number of Pins 5
Operating Supply Current 2.1 mA
Output Current 1 mA
Output Type Adjustable
Output Voltage 5.2 V
Quiescent Current 1.6 mA
Radiation Hardening No
Reference Type Series, Shunt
RoHS Compliant
Temperature Coefficient 60 ppm/°C
Tolerance 0.61 %
Win Source Part Number 976319-DS4305R+T&R
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS4305R+T&R CAD Model

Description

Maxim Integrated DS4305R+T&R Programmable Potentiometer

The DS4305R+T&R is a high-quality programmable potentiometer designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This versatile device is part of Maxim's extensive range of nonvolatile memory and digital potentiometers, engineered to provide precise voltage control and signal conditioning in a wide array of applications.

Featuring a robust design, the DS4305R+T&R offers a single digital potentiometer with a resistor value of 10kΩ. Its nonvolatile wiper settings ensure that the preset values are maintained even after the power is cycled, making it an ideal choice for applications that require a stable and reliable performance over time. The digital interface of the potentiometer allows for easy adjustment of the resistance settings via a standard I²C bus, enabling seamless integration into a digital system.

This device is particularly well-suited for applications that demand precise calibration or tuning. It can be used to adjust LCD screen brightness, set bias voltages, calibrate sensors, control audio signals, and much more. Its compact form factor, encapsulated in a surface-mount package, makes it a perfect fit for space-constrained environments.

The DS4305R+T&R is available in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production. This packaging ensures that the components are protected and remain in perfect condition until they are ready to be soldered onto a PCB.

Maxim Integrated's commitment to quality and performance is evident in the DS4305R+T&R programmable potentiometer. With its ease of use, flexibility, and reliable operation, it is an excellent choice for designers and engineers looking to enhance their systems with a high-precision, digitally-controlled resistance solution.

For detailed specifications, application notes, and further information, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess