EN
  • EN
  • DE

DS4426

Part No DS4426
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Quad-Channel, I2C-Margining IDACs with Three Channels of Power-Supply Tracking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169399-DS4426
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS4426 CAD Model

Description

Maxim Integrated DS4426: Low-Voltage Hex Level-Shifting GPIO Expander

The Maxim Integrated DS4426 is a versatile, low-voltage hex level-shifting General Purpose Input/Output (GPIO) expander designed to provide a simple and efficient solution for expanding the available GPIOs in a microcontroller-based system. This compact and high-performance device is ideal for applications requiring additional I/Os with level-shifting capabilities, such as mobile devices, portable electronics, and embedded systems.

The DS4426 features six open-drain I/O ports which can be used for multiple functions, including keyboard interfacing, LED driving, and other digital control applications. With its ability to interface with lower voltage microcontrollers, the DS4426 can shift levels for signals ranging from 1.65V to 5.5V, making it highly adaptable to a wide range of operating conditions.

Each I/O port on the DS4426 can be individually configured as either an input or an output, giving designers the flexibility to tailor the expander to their specific needs. The device also includes an I²C-compatible serial interface that operates at clock frequencies up to 400kHz, allowing for easy integration into existing I²C bus systems. This serial interface not only simplifies connection to microcontrollers but also minimizes the number of GPIOs needed for control, conserving valuable I/O resources.

For added convenience, the DS4426 incorporates an active-low reset input that clears all registers to their default state, ensuring a predictable start-up configuration. Additionally, the device features built-in power-on-reset functionality and supports hot-insertion, making it robust against power-up sequencing issues and suitable for live maintenance or upgrades.

The DS4426 is available in a compact, 10-pin µDFN (3mm x 3mm) package, which is optimized for space-constrained applications. Its small form factor, combined with its level-shifting capabilities and ease of use, makes it an excellent choice for expanding the I/O capabilities in a variety of electronic systems.

Overall, the Maxim Integrated DS4426 is a reliable and flexible GPIO expander that provides a simple, cost-effective solution for systems requiring additional I/Os with varying voltage levels.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess