EN
  • EN
  • DE

DS4520E+TRL

Part No DS4520E+TRL
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 9B 16TSSOP / I2C Interface 400kHz 5.5V 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of I/O 9
Interface I2C
Interrupt Output No
Features EEPROM, POR
Output Type Open Drain
Current - Output Source/Sink 12mA
Clock Frequency 400kHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 773318-DS4520E+TRL
Popularity Medium
Supply and Demand Status Limited
Family Name DS4520
Introduction Date June 24, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS4520E+TRL CAD Model

Description

The DS4520E+TRL from Maxim Integrated is a high-performance, programmable I/O expander designed to provide additional digital I/O interfaces to a microcontroller or processor. This versatile component is an excellent choice for designers looking to expand the number of I/O lines in their embedded systems, particularly in applications where board space is at a premium and system complexity needs to be minimized.

Operating over a wide voltage range, the DS4520E+TRL is capable of interfacing with both 3.3V and 5V systems, making it suitable for a variety of digital logic levels. Its I²C-compatible serial interface allows for easy integration into existing designs, reducing development time and simplifying the process of system expansion.

Each I/O expander in the DS4520 series offers multiple programmable I/O ports. These ports can be individually configured as either inputs or outputs, providing flexibility to meet specific application requirements. Additionally, the device features an internal power-on reset circuit, which ensures that the I/O ports are initialized in a known state upon power-up.

The DS4520E+TRL is available in a compact surface-mount package, which is ideal for space-constrained applications. Its robust design ensures reliable operation over the industrial temperature range, making it suitable for harsh environments. The device also includes built-in electrostatic discharge (ESD) protection circuits, further enhancing its durability and longevity in the field.

Maxim Integrated's commitment to quality means that the DS4520E+TRL is designed and manufactured to meet the highest standards of performance and reliability. Whether used in industrial control systems, consumer electronics, or automotive applications, this I/O expander is a practical solution for designers looking to enhance the capabilities of their microcontroller-based systems without significant redesign or increased complexity.

In summary, the DS4520E+TRL from Maxim Integrated is a versatile, reliable, and easy-to-use I/O expansion solution that offers designers the flexibility and performance needed to meet the demands of modern electronic designs.

You May Also Be Interested in

3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7720 $52.6320
14+ $7.1975 $100.7650
22+ $6.9726 $153.3972
30+ $6.7477 $202.4310
39+ $6.5228 $254.3892
52+ $5.8480 $304.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess