EN
  • EN
  • DE

DS5000T-8-16

Part No DS5000T-8-16
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Description 8-BIT 16 MHz MICROCONTROLLER DIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture 8051
Data Bus Width 8 b
RoHS Non-Compliant
Win Source Part Number 1194480-DS5000T-8-16
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS5000T-8-16 CAD Model

Description

The Maxim Integrated DS5000T-8-16 is a highly secure microcontroller designed to provide robust security features for applications requiring stringent data protection and integrity. This microcontroller is part of Maxim's secure 8051-based product line, offering a flexible and powerful solution for embedded systems with security-critical functions.

Key Features:

  • High-Speed 8051 CPU Core: The DS5000T-8-16 operates with an 8051-compatible core, ensuring compatibility with a wide range of existing software while delivering high performance.
  • Nonvolatile Memory: It comes with 16KB of nonvolatile SRAM, which retains data even when the power is turned off, making it ideal for critical data storage.
  • Flexible Clocking Options: The device supports an 8MHz crystal, providing precise timing for various applications.
  • Security Features: It includes a patented self-encrypting architecture for the on-chip memory, secure bootloader, and a unique, factory-programmed serial number, which helps prevent unauthorized access and copying of proprietary system software.
  • In-System Programmability: Users can update the firmware in the field securely, thanks to the in-system programmability feature, which is essential for maintaining the system's integrity and extending its lifespan.
  • Dual Data Pointers: To facilitate faster data movement, the microcontroller includes dual data pointers, which is particularly useful in buffer manipulation.
  • Power-Fail Reset: The integrated power-fail reset ensures reliable operation under varying power conditions, preventing data corruption during unexpected power failures.
  • Low Power Consumption: It is designed for efficiency, offering low power consumption modes, making it suitable for battery-operated and power-sensitive applications.

Applications:

The DS5000T-8-16 is ideal for a variety of applications where security is paramount. These include point-of-sale terminals, secure data acquisition systems, industrial control systems, and any other embedded system that requires tamper-proof operation and secure data storage.

With its combination of high performance, nonvolatile memory, and advanced security features, the Maxim Integrated DS5000T-8-16 secure microcontroller is a reliable choice for designers looking to enhance the security of their embedded systems.

You May Also Be Interested in

Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
TDK Corporation
Lowest to $0.0750
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.0335
Rohm Semiconductor
Need more? Email Us
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
AVX Corp/Kyocera Corp
Lowest to $0.0741

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess