EN
  • EN
  • DE

DS600U+

Part No DS600U+
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description DS600 Series 5.5 V 10 uA Surface Mount Analog Temperature Sensor - MICRO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Height 950 µm
Interface Analog
Lead Free Yes
Length 3.05 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Max Supply Voltage (DC) 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Min Supply Voltage (DC) 2.7 V
Nominal Supply Current 140 µA
Number of Channels 1
Number of Pins 8
Operating Supply Current 140 µA
Operating Supply Voltage 5.5 V
Output Type Analog, Analog Voltage
Output Voltage 400 mV
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Voltage 5 V
Width 3.05 mm
Win Source Part Number 1032192-DS600U+
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS600U+ CAD Model

Description

Introducing the Maxim Integrated DS600U+ Sensor

The DS600U+ is a state-of-the-art temperature sensor from Maxim Integrated, designed to deliver high-precision readings with minimal power consumption. This innovative sensor is ideal for a wide range of applications, from industrial systems to consumer electronics, where accurate temperature monitoring is crucial for performance and safety.

Key Features

  • High Accuracy: The DS600U+ offers exceptional accuracy, with a ±0.5°C error margin from -10°C to +85°C, ensuring reliable temperature readings in critical applications.
  • Wide Temperature Range: This sensor is capable of measuring temperatures from -55°C to +125°C, accommodating extreme conditions and providing versatility across different environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS600U+ is suitable for battery-operated devices, contributing to longer battery life and reduced power costs.
  • Easy Integration: The sensor's small form factor and simple two-wire serial interface make it easy to integrate into existing designs without significant modifications.

Applications

The DS600U+ is perfect for a variety of applications, including:

  • Environmental control systems
  • Data logging and storage facilities
  • Medical and laboratory equipment
  • Consumer electronics
  • Industrial control and monitoring systems

Technical Specifications

  • Supply Voltage: 2.7V to 5.5V
  • Output Type: Digital
  • Communication Interface: I²C/SMBus
  • Package: 8-pin µSOP

The DS600U+ from Maxim Integrated is more than just a temperature sensor; it's a robust solution for precision temperature monitoring across a broad spectrum of applications. With its combination of high accuracy, wide operating range, and low power consumption, the DS600U+ stands out as a top choice for designers and engineers looking to enhance the performance and reliability of their temperature-sensitive systems.

You May Also Be Interested in

Honeywell
SENS HUMID/TMP 3.3V SPI 4.5% SMD / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±4% RH 6 s Surface Mount
Lowest to $11.7911
Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.8018
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
Honeywell
SENSOR HUMIDITY 5V ANLG 3.5% TO5 / Humidity 0 ~ 100% RH Analog Voltage ±3.5% RH 30 s Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1191 $52.4764
10+ $10.7644 $107.6440
15+ $10.4280 $156.4200
20+ $10.0916 $201.8320
26+ $9.7552 $253.6352
35+ $8.7461 $306.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess