EN
  • EN
  • DE

DS80C310-QCG/T&R

Part No DS80C310-QCG/T&R
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 25MHz - ROMless 44-PLCC (16.59x16.59)
Manufacturer Maxim Integrated
Series 80C
Package Reel - TR
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Brown-out Detect/Reset, POR
Number of I/O 32
Program Memory Type ROMless
Supply Voltage 4.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name DS80C310
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869597-DS80C310-QCG/T&R
Ultra Librarian 3D Model Ultra Librarian DS80C310-QCG/T&R CAD Model

Description

Maxim Integrated DS80C310-QCG/T&R High-Speed Microcontroller

The DS80C310-QCG/T&R from Maxim Integrated is a robust, high-speed microcontroller designed to deliver exceptional performance for a wide range of embedded applications. This advanced microcontroller is a perfect choice for designers looking for a reliable and powerful solution that can handle complex tasks with ease.

At the heart of the DS80C310-QCG/T&R is a high-speed core that operates at up to 33 MHz, ensuring swift execution of instructions and efficient processing capabilities. This increased speed is particularly beneficial for time-critical applications where response time is crucial. The device comes in a compact and versatile 44-pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for space-constrained applications.

One of the standout features of the DS80C310-QCG/T&R is its enhanced instruction set, which includes additional instructions and optimizations over standard 8051 microcontrollers. This expanded instruction set allows for more efficient code execution, resulting in better overall system performance. Furthermore, the microcontroller boasts a large on-chip memory, including 256 bytes of scratchpad RAM, which provides ample space for temporary data storage during operation.

The DS80C310-QCG/T&R also offers a variety of integrated peripherals that simplify design and reduce the need for additional components. These peripherals include multiple timer/counters, serial I/O ports, and dedicated I/O lines, all of which can be programmed to meet the specific needs of the application. In addition, the device supports a wide operating voltage range, making it flexible for use in environments with varying power supplies.

For designers concerned with power efficiency, the DS80C310-QCG/T&R includes power management features such as idle and power-down modes. These modes help to reduce power consumption when the microcontroller is not in active use, extending battery life in portable devices.

In summary, the Maxim Integrated DS80C310-QCG/T&R is a powerful and versatile high-speed microcontroller that offers a blend of performance, integration, and efficiency, making it an ideal choice for a multitude of embedded systems. Its robust feature set and ease of use ensure that it can meet the demands of both complex and straightforward applications alike.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess