EN
  • EN
  • DE

DS80C310-QNG+

Part No DS80C310-QNG+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC / MCU 8-bit 8051 CISC ROMLess 5V 44-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series 80C
Packaging Tube
Core Processor 8051
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Brown-out Detect/Reset, POR
Number of I/O 32
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 773338-DS80C310-QNG+
Popularity Medium
Supply and Demand Status Limited
Family Name DS80C310
Introduction Date November 22, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DS80C310-QNG+ CAD Model

Description

Maxim Integrated DS80C310-QNG+ High-Speed Microcontroller

The DS80C310-QNG+ is a robust, high-speed microcontroller designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This particular microcontroller is an enhanced version of the standard 80C31 and is built to operate at high speeds while maintaining low power consumption, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

One of the defining features of the DS80C310-QNG+ is its high clock speed capability. It is capable of executing instructions up to three times faster than the original 80C31 at the same crystal speed. This increase in performance is achieved through an improved instruction set that allows for more efficient use of cycles. The DS80C310-QNG+ supports a fully static operation and provides a wide range of operating voltages from 2.7V to 5.5V, which enhances its flexibility for use in various system designs.

The device comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint and ease of integration into system designs. It features 256 bytes of scratchpad RAM and includes three timer/counters, a serial port, and two data pointers, which facilitate easier and faster data manipulation. Additionally, the DS80C310-QNG+ is equipped with a programmable clock-out pin, which can be used to generate a system clock for other devices, reducing the overall system cost and complexity.

Moreover, the DS80C310-QNG+ is designed with reliability in mind, incorporating a watchdog timer to reset the system in the event of a software anomaly. This feature is crucial for applications where continuous operation is critical, and system integrity must be maintained.

In summary, the DS80C310-QNG+ from Maxim Integrated is a high-performance microcontroller that offers a significant speed advantage over its predecessors, coupled with low power consumption and a rich set of integrated features. Its versatility and reliability make it a preferred choice for designers looking to optimize their systems for speed and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8108 $58.8648
13+ $8.0499 $104.6487
20+ $7.7984 $155.9680
27+ $7.5468 $203.7636
35+ $7.2952 $255.3320
46+ $6.5406 $300.8676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess