EN
  • EN
  • DE

DS80C390-FNR+

Part No DS80C390-FNR+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 4K x 8
Supply Voltage - Operating 3.85 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 125831-DS80C390-FNR+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS80C390-FNR+ CAD Model

Description

The Maxim Integrated DS80C390-FNR+ is a high-performance, 8-bit microcontroller that stands out in the realm of embedded systems. This robust microcontroller is an ideal choice for industrial control systems, automation, and other applications that demand reliability, efficiency, and speed.

Key Features

  • High-Speed Processor: At its core, the DS80C390-FNR+ boasts a modified 8051 CPU that can run at speeds up to 40 MHz, delivering the computational power needed for complex tasks and real-time processing.
  • Expanded Memory: With support for up to 16 MB of external data memory and 16 MB of external program memory, this microcontroller can handle large applications and data-intensive processes.
  • Integrated Peripherals: The device comes equipped with a variety of built-in peripherals, including dual UARTs, three 16-bit timer/counters, a watchdog timer, and a serial peripheral interface (SPI).
  • Network Capabilities: The DS80C390-FNR+ is designed for connectivity, featuring an on-chip CAN 2.0B controller for robust network communications in automotive and industrial environments.
  • Power Management: With its low-power stop mode and idle mode, the microcontroller is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.

Robust Design

The DS80C390-FNR+ is engineered to withstand the rigors of demanding environments. Its extended temperature range and high noise immunity make it suitable for harsh industrial conditions.

Easy Integration

Maxim Integrated has designed the DS80C390-FNR+ with ease of integration in mind. Its pin-compatible design allows for straightforward upgrades from standard 8051 devices, enabling designers to leverage existing code bases and hardware platforms while gaining enhanced features and performance.

Applications

The versatility of the DS80C390-FNR+ makes it suitable for a broad range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Automotive Systems
  • Network Control
  • Complex Data Processing

With its combination of speed, memory capacity, integrated features, and rugged design, the Maxim Integrated DS80C390-FNR+ microcontroller is a powerful solution for developers seeking a reliable and high-performing microcontroller for their advanced applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,273 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess