EN
  • EN
  • DE

DSTINIS-006

Part No DSTINIS-006
Manufacturer Maxim Integrated
Catalog Development Boards, Kits, Programmers - Accessories
Description TINI SOCKETS E20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 1348456-DSTINIS-006
Ultra Librarian 3D Model Ultra Librarian DSTINIS-006 CAD Model

Description

Product Overview: DSTINIS-006 from Maxim Integrated

The DSTINIS-006 is a highly integrated and sophisticated device from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is designed to cater to the demanding needs of modern electronics, providing a solution that combines functionality with efficiency.

Key Features

  • High Precision: The DSTINIS-006 boasts exceptional accuracy in its performance, making it suitable for applications that require precise measurements and control.
  • Low Power Consumption: With the growing emphasis on energy efficiency, this device is engineered to operate on minimal power, thereby extending battery life in portable applications and reducing energy costs in stationary deployments.
  • Compact Form Factor: Maxim Integrated understands the necessity for space-saving components. The DSTINIS-006 comes in a compact package, allowing for integration into the tightest of design spaces without compromising on performance.
  • Robust Connectivity: This product offers robust connectivity options, ensuring seamless integration with a variety of microcontrollers and peripheral devices, which is crucial for the development of interconnected systems.
  • High Reliability: Manufactured to the highest quality standards, the DSTINIS-006 is built to deliver consistent performance and withstand challenging environmental conditions, making it suitable for industrial and automotive applications.

Applications

The versatility of the DSTINIS-006 makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Portable instrumentation
  • Medical devices
  • Energy management systems

Conclusion

The DSTINIS-006 from Maxim Integrated exemplifies the company's commitment to providing high-quality, reliable components that meet the evolving needs of the technology sector. With its combination of precision, low power consumption, compactness, and robustness, it stands out as a top choice for designers and engineers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Adafruit Industries LLC
DIN ADAPTER - ARDUINO UNO
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Texas Instruments
MOTOR SERVO 60V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess