EN
  • EN
  • DE

ICL7612BMTV

Part No ICL7612BMTV
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Operational Amplifier, 1 Func, 7000uV Offset-Max, CMOS, MBCY8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 60 dB
Gain Bandwidth Product 1.4 MHz
Max Dual Supply Voltage 8 V
Max Operating Temperature 125 °C
Max Supply Voltage 16 V
Min Dual Supply Voltage 1 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Voltage Gain 104 dB
Win Source Part Number 1201082-ICL7612BMTV
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7612BMTV CAD Model

Description

Maxim Integrated ICL7612BMTV Low Power CMOS Operational Amplifiers

The ICL7612BMTV from Maxim Integrated is a high-performance, low-power CMOS operational amplifier designed for a wide range of applications that require energy efficiency without compromising on precision and reliability. This op-amp is ideal for battery-operated devices, portable instrumentation, and other applications where power conservation is critical.

Key Features:

  • Low Power Consumption: The ICL7612BMTV boasts a quiescent current of just 150μA, making it one of the most power-efficient op-amps in its class. This feature is particularly beneficial for extending battery life in portable devices.
  • High Output Drive Capability: Despite its low power usage, this op-amp can deliver a significant output current, providing robust performance for a variety of circuits.
  • Wide Operating Voltage Range: The ICL7612BMTV operates effectively across a broad voltage range from 2V to 16V, accommodating various power supply configurations and ensuring versatility in system design.
  • Excellent Temperature Stability: With a temperature coefficient as low as 15ppm/°C, the ICL7612BMTV maintains consistent performance over a wide temperature range, ensuring reliability in diverse operating conditions.
  • Low Input Bias Current: The device features a low input bias current of 10pA, which is crucial for high-impedance sensor interfaces and precision applications.

Applications:

  • Portable Instruments
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Analog Signal Conditioning
  • Solar-Powered Systems

The ICL7612BMTV comes in a compact surface-mount package, making it suitable for space-constrained applications. Its combination of low power consumption, wide voltage range, and precision performance make it an excellent choice for designers who need a reliable op-amp that won't drain their system's power resources.

Maxim Integrated's commitment to quality ensures that the ICL7612BMTV meets the highest standards, providing designers with a dependable component that can be used in a multitude of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess