The ICL7631BCSE is a precision, low-power CMOS operational amplifier offered by Maxim Integrated, a company known for its high-performance analog and mixed-signal engineering solutions. This operational amplifier is designed to provide a perfect blend of power efficiency and accuracy, making it an ideal choice for a wide range of applications that require precise signal conditioning with minimal power consumption.
Key Features
- Low Power Consumption: The ICL7631BCSE is designed to operate with very low quiescent current, which is ideal for battery-powered devices and other power-sensitive applications.
- High Precision: With its precision specifications, this op-amp provides accurate signal amplification and processing, ensuring high-fidelity performance in critical applications.
- Single-Supply Operation: It is capable of operating from a single supply, which simplifies the power supply design and can reduce system complexity and cost.
- Wide Operating Voltage Range: The device supports a wide range of supply voltages, making it versatile for various systems and applications.
- Low Input Bias Current: The low input bias current of the ICL7631BCSE minimizes errors in high-impedance circuit configurations.
Applications
The operational amplifier's low-power and high-precision characteristics make it suitable for a variety of applications, including:
- Portable Instrumentation
- Medical Devices
- Sensor Signal Conditioning
- Battery-Powered Equipment
- Analog Filters
- Data Acquisition Systems
Product Specifications
| Parameter |
Value |
| Package/Case |
SOIC-8 |
| Number of Channels |
1 |
| Supply Voltage - Min |
4.5V |
| Supply Voltage - Max |
10V |
| Operating Temperature |
-40°C to +85°C |
The ICL7631BCSE is available in a compact SOIC-8 package, providing a space-efficient solution for modern electronic designs. With its combination of low power, high accuracy, and single-supply operation, the ICL7631BCSE from Maxim Integrated stands out as a robust choice for designers looking to optimize their analog circuitry.