EN
  • EN
  • DE

ICL7641ACPD

Part No ICL7641ACPD
Manufacturer Maxim Integrated
Description Single/Dual/Triple/Quad Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1183358-ICL7641ACPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7641ACPD CAD Model

Description

Maxim Integrated ICL7641ACPD Product Overview

The ICL7641ACPD from Maxim Integrated is a precision, low-power, monolithic dual operational amplifier designed to cater to a wide range of electronic applications. It is particularly well-suited for battery-powered systems due to its low power consumption and high input impedance. This dual op-amp is a reliable choice for designers looking to improve the efficiency and performance of their analog circuits.

Key Features

  • Low Power Consumption: The ICL7641ACPD is designed for low power operation, which helps to extend battery life in portable devices.
  • High Input Impedance: With a high input impedance, this operational amplifier minimizes current draw from the input source, preserving signal integrity and reducing loading effects.
  • Wide Operating Voltage Range: It operates across a wide voltage range, accommodating various supply levels and ensuring versatility in different circuit configurations.
  • Stable with Capacitive Loads: This op-amp is capable of driving capacitive loads, offering stable performance in applications that include capacitive elements.

Applications

The ICL7641ACPD is ideal for use in a variety of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Analog Filters
  • Audio Amplification
  • Sensor Amplifiers

Product Specifications

The device comes in a DIP-14 package, making it easy to integrate into both prototyping environments and production circuits. It features a typical supply current of only 150µA per amplifier, which is significantly lower than that of many competing operational amplifiers. Furthermore, the ICL7641ACPD can operate over a supply voltage range from 4.5V to 16V, providing the flexibility needed for diverse power requirements.

In summary, the Maxim Integrated ICL7641ACPD operational amplifier is a high-quality component that offers energy efficiency, reliability, and versatility for a wide range of electronic applications. Its low power consumption and stable operation with capacitive loads make it an excellent choice for engineers and designers looking to optimize their analog circuit designs.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess