EN
  • EN
  • DE

ICL7650CTV

Part No ICL7650CTV
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OPERATIONAL AMPLIFIER / Amplifier Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status Vendor Undefined
Win Source Part Number 600687-ICL7650CTV
Ultra Librarian 3D Model Ultra Librarian ICL7650CTV CAD Model

Description

Maxim Integrated ICL7650CTV Operational Amplifier

The ICL7650CTV from Maxim Integrated stands as a testament to precision and reliability in the field of operational amplifiers. This high-performance, chopper-stabilized device is meticulously engineered to provide ultra-low input offset voltage and drift, making it an ideal choice for applications that demand the highest level of accuracy and stability over time and temperature.

With its exceptional characteristics, the ICL7650CTV is particularly well-suited for use in instrumentation and measurement systems, where it ensures that the integrity of the signal is maintained, providing precise readings and consistent performance. Its chopper-stabilized design effectively eliminates the 1/f noise that is commonly associated with operational amplifiers, leading to a cleaner, more stable output signal.

The device features a wide operating voltage range, accommodating supply voltages from ±4.5V to ±8V. This flexibility allows designers to integrate the ICL7650CTV into a variety of circuits without the need for additional power supply configurations. Additionally, its low power consumption makes it an excellent choice for battery-operated devices, where power efficiency is a critical factor.

Another hallmark of the ICL7650CTV is its high open-loop gain, which ensures that the amplifier can maintain its precision even with significant signal amplification. This characteristic, combined with its low input bias current, makes it particularly adept at handling high-impedance signal sources, preserving signal fidelity throughout the amplification process.

Maxim Integrated has packaged the ICL7650CTV in a convenient, space-saving 14-pin CERDIP (Ceramic Dual In-line Package), ensuring robustness and longevity, even in harsh environmental conditions. This packaging also facilitates easy integration into existing circuit designs, allowing for a seamless upgrade path for systems requiring enhanced precision and stability.

In summary, the ICL7650CTV operational amplifier is an excellent choice for designers looking to enhance the accuracy and stability of their electronic systems. With its low offset voltage, minimal drift, and noise reduction capabilities, it sets the standard for precision amplification solutions.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2324 $62.3240
23+ $5.1132 $117.6036
35+ $4.9538 $173.3830
49+ $4.7933 $234.8717
63+ $4.6339 $291.9357
84+ $4.1545 $348.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess