EN
  • EN
  • DE

ICL7662EBD-T

Part No ICL7662EBD-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) -Vin
Frequency - Switching 10kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 068415-ICL7662EBD-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICL7662EBD-T CAD Model

Description

Maxim Integrated's ICL7662EBD-T Voltage Converter

The ICL7662EBD-T is a versatile and efficient voltage converter chip designed and manufactured by Maxim Integrated. This integrated circuit (IC) is specifically tailored to provide a reliable solution for applications requiring voltage inversion from a positive to a negative supply. The ICL7662EBD-T is part of Maxim's renowned ICL7662 series, which is known for its high performance in charge pump voltage converters.

Constructed with CMOS technology, the ICL7662EBD-T offers a simple and effective way to generate a negative voltage from a positive input. The input voltage range is quite flexible, accepting voltages from +1.5V to +10V, making it suitable for a variety of low-power applications. It is capable of delivering an output voltage which is almost equal to the negative of the input voltage, with a high-efficiency rate that minimizes power loss.

This voltage converter comes in a compact surface-mount package, specifically in the SOIC-8 form factor, which is ideal for space-constrained applications. Its small footprint allows it to be integrated into various electronic devices without significantly impacting the overall size of the system.

The ICL7662EBD-T is commonly used in battery-powered devices, portable equipment, and any other systems where a negative supply rail is required but not readily available. It is also applicable in operational amplifier systems, data acquisition systems, and memory programming, where dual power supplies are a necessity.

Key features of the ICL7662EBD-T include its low power consumption, which is crucial for extending battery life in portable devices, and its no-load quiescent current, which is typically very low. Additionally, the IC incorporates over-temperature protection, ensuring reliable operation under varying environmental conditions.

Maxim Integrated has designed the ICL7662EBD-T with the end-user in mind, ensuring ease of use and integration into existing designs. With its robust performance and reliability, the ICL7662EBD-T stands out as a prime choice for designers looking to implement an efficient voltage inversion solution in their electronic projects.

For detailed specifications, application circuits, and operational guidelines, designers and engineers are encouraged to consult the datasheet provided by Maxim Integrated for the ICL7662EBD-T voltage converter.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess