EN
  • EN
  • DE
  • IT

ICM7218BIPI+

Part No ICM7218BIPI+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 8 DIGIT 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Display Type LED
Configuration 7 Segment
Interface Serial
Digits or Characters 8 Digits
Current - Supply 250 µA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Through Hole
Case / Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1565887-ICM7218BIPI+
Ultra Librarian 3D Model Ultra Librarian ICM7218BIPI+ CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
OTHERS / Driver
Lowest to $48.4932
Texas Instruments
IC DRVR DISPL CONTROLLR 201NFBGA
Lowest to $47.9974
Maxim Integrated
IC DECODR/DVR LED 8DIGIT 28PLCC
Lowest to $38.7486
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $64.8147
Maxim Integrated
IC BASEBOARD/STORAGE CTLR CSBGA / Driver
Lowest to $5.2156
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
Need more? Email Us
Rohm Semiconductor
IC POWER SUPPLY 40-SSOP / Driver
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC DISPLAY DRIVER / Driver
Lowest to $1.0246
Harris Corporation
ALPHANUMERIC LCD DISPLAY DRIVER / LCD Driver 40-PDIP
Lowest to $7.3050

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess