EN
  • EN
  • DE

ICM7556MJD/HR

Part No ICM7556MJD/HR
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 500KHZ 14CDIP / Standard Timer Dual -55°C 125°C 14-Pin CDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type 555 Type, Timer/Oscillator (Dual)
Frequency 500kHz
Operating Supply Voltage 3 V ~ 16 V
Operating Supply Current 60μA
Operating Temperature Range -55°C ~ 125°C
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Mounting Style Through Hole
Win Source Part Number 776383-ICM7556MJD/HR
Popularity Medium
Supply and Demand Status Balance
Family Name ICM7556
Introduction Date November 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ICM7556MJD/HR CAD Model

Description

ICM7556MJD/HR: A High-Reliability Timer from Maxim Integrated

The ICM7556MJD/HR is a versatile and high-reliability timer component produced by Maxim Integrated, a renowned manufacturer of innovative analog and mixed-signal engineering solutions. This precision timer device is designed to cater to a wide array of applications, ranging from precision timing to pulse generation and sequential timing, making it an indispensable component in both commercial and industrial settings.

Key Features

  • Dual Timer Configuration: The ICM7556MJD/HR incorporates two independent timer units that can be used in tandem or separately, providing flexibility in designing complex timing circuits.
  • Wide Operating Voltage Range: With an operating voltage range from 2V to 18V, this timer accommodates various power supply levels, ensuring compatibility with different system designs.
  • High Timing Accuracy: Precision is paramount in timing applications, and the ICM7556MJD/HR offers excellent timing accuracy, ensuring reliable and consistent performance.
  • Low Power Consumption: Maxim Integrated’s commitment to power efficiency is evident in this timer's design, which boasts low power consumption, making it ideal for battery-operated devices.
  • Stable Oscillation: The device can be used as a stable oscillator, providing a reliable clock pulse for use in digital equipment.
  • Adjustable Duty Cycle: Users can adjust the duty cycle, offering control over the pulse width when the timer is used in pulse-width modulation (PWM) applications.

Applications

The ICM7556MJD/HR is adept at serving a multitude of applications, including but not limited to:

  • Timing delays
  • Precision pulse generation
  • Sequential timing
  • Time delay relays
  • Pulse-width modulation (PWM) circuits
  • Frequency division
  • Capacitance measurement

Reliability and Quality

Maxim Integrated's ICM7556MJD/HR is built to meet high-reliability standards, ensuring that it performs under demanding conditions and is suitable for mission-critical applications. The device is available in a hermetically sealed package, providing additional protection against environmental factors, and making it a robust choice for harsh environments.

With its combination of features, the ICM7556MJD/HR is a highly adaptable component that meets the rigorous demands of modern electronic systems, delivering both performance and reliability that engineers and designers can trust.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $3.7274
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess