EN
  • EN
  • DE

LM4040AEM3-2.5+T

Part No LM4040AEM3-2.5+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 071338-LM4040AEM3-2.5+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040AEM3-2.5+T CAD Model

Description

Maxim Integrated LM4040AEM3-2.5+T Precision Voltage Reference

The LM4040AEM3-2.5+T is a high-precision shunt voltage reference from Maxim Integrated, offering a fixed reverse breakdown voltage of 2.5V with a tight tolerance. Designed for space-constrained applications, this voltage reference comes in a small SOT-23 package, making it an ideal choice for portable and battery-powered devices where size and power consumption are critical considerations.

Key Features:

  • Fixed Output Voltage: Provides a stable 2.5V output, which is essential for maintaining accurate reference voltages in various applications.
  • High Accuracy: Features an impressive initial accuracy of ±0.1% (max) at 25°C, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: Exhibits a low temperature coefficient of 50 ppm/°C (max), which contributes to its stable performance over a wide temperature range.
  • Low Supply Current: With a supply current as low as 60 μA (typical), the LM4040AEM3-2.5+T is an energy-efficient solution for power-sensitive designs.
  • Wide Operating Current Range: Operates over a broad current range of 60 μA to 15 mA, providing flexibility in various circuit configurations.
  • Extended Operating Temperature Range: Functions reliably across a temperature range of -40°C to +85°C, suitable for industrial-grade applications.

Applications:

The LM4040AEM3-2.5+T precision voltage reference is widely used in a range of applications, including:

  • Portable and battery-powered electronics
  • Data converters (ADCs/DACs)
  • Power supplies
  • Instrumentation
  • Medical and healthcare devices

With its combination of high accuracy, low power consumption, and small footprint, the LM4040AEM3-2.5+T from Maxim Integrated is a reliable choice for designers looking to incorporate a stable voltage reference into their electronic systems. Its robust performance characteristics make it a versatile component for maintaining the integrity of analog and digital circuits in a variety of demanding applications.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6093 $51.6558
15+ $7.0640 $105.9600
22+ $6.8433 $150.5526
31+ $6.6225 $205.2975
40+ $6.4018 $256.0720
53+ $5.7395 $304.1935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess