EN
  • EN
  • DE

LM4040AEM3-3.0

Part No LM4040AEM3-3.0
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VREF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 45µVrms
Current - Cathode 67 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4040
Standard Package 93 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 923186-LM4040AEM3-3.0
Ultra Librarian 3D Model Ultra Librarian LM4040AEM3-3.0 CAD Model

Description

The LM4040AEM3-3.0 from Maxim Integrated is a high-quality, precision voltage reference that provides a fixed voltage output of 3.0V. Designed for use in a wide range of applications, this device is ideal for situations where a stable and accurate voltage reference is crucial.

This precision voltage reference features an impressive initial accuracy of ±0.1% and a guaranteed temperature coefficient of only 75ppm/°C max from -40°C to +85°C. Such precision ensures that it can be relied upon for consistent performance in various electronic circuits, including portable battery-powered devices, power supplies, and data acquisition systems.

Key Features

  • Fixed 3.0V output voltage with high accuracy
  • Low temperature coefficient: 75ppm/°C max
  • Wide operating temperature range: -40°C to +85°C
  • Low dynamic impedance and excellent transient response
  • Available in a small SOT-23 package

Applications

The LM4040AEM3-3.0 is versatile and can be used in numerous applications. It is particularly useful in:

  • Battery-powered equipment
  • Data acquisition systems
  • Power supplies
  • Portable instruments
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)

With its small footprint, the LM4040AEM3-3.0 is also an excellent choice for space-constrained applications. Its SOT-23 package is not only compact but also allows for efficient PCB layout, making it a preferred option for designers looking to maximize board space without compromising performance.

In conclusion, the LM4040AEM3-3.0 from Maxim Integrated is a robust and reliable solution for providing a stable reference voltage in a variety of electronic systems. Its precision, coupled with its small size, makes it an invaluable component for ensuring the accuracy and stability of your electronic designs.

You May Also Be Interested in

Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess