EN
  • EN
  • DE

LM4040BIM3-5.0+T

Part No LM4040BIM3-5.0+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3 / V-Ref Precision 5V 15mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779120-LM4040BIM3-5.0+T
Popularity Medium
Supply and Demand Status Limited
Family Name LM4040
Introduction Date August 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LM4040BIM3-5.0+T CAD Model

Description

Maxim Integrated's LM4040BIM3-5.0+T Precision Voltage Reference

The LM4040BIM3-5.0+T from Maxim Integrated is a high-precision shunt voltage reference, offering a fixed 5.0V output with an impressive accuracy level. This component is specifically designed for space-constrained applications where a stable and precise reference voltage is essential. The device is capable of sourcing and sinking current, enhancing its versatility in various circuit configurations.

Key Features:

  • Output Voltage: Provides a precise 5.0V reference voltage, which is critical for analog-to-digital conversions, power supply monitoring, and other precision circuit applications.
  • High Accuracy: Boasts an initial accuracy of ±0.1% (max) at 25°C, ensuring reliable performance for precision applications.
  • Low Temperature Coefficient: Features a temperature coefficient as low as 50ppm/°C (max) over the full temperature range, providing a stable output under varying environmental conditions.
  • Wide Operating Current Range: Operates over a broad current range of 60µA to 15mA, allowing flexibility in design and application.
  • Small Package: Comes in the SOT-23 package, making it ideal for space-constrained applications without compromising on performance.
  • Extended Temperature Range: Functions reliably over an industrial temperature range of -40°C to +85°C, suitable for a wide array of operating conditions.
  • Stability: Offers excellent long-term stability and low dynamic impedance, ensuring consistent performance over time and frequency.

Applications:

  • Battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Portable instrumentation
  • Power supply monitoring

The LM4040BIM3-5.0+T is an essential component for designers seeking a robust and reliable voltage reference that occupies minimal board space. Its precision and stability make it a go-to choice for maintaining the integrity of analog signals in complex electronic systems. Maxim Integrated's commitment to quality ensures that this voltage reference will maintain its accuracy and stability across a wide range of environmental and operational conditions, making it a trustworthy component for your precision electronics needs.

You May Also Be Interested in

Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8754 $52.5240
140+ $0.7183 $100.5620
220+ $0.6959 $153.0980
300+ $0.6734 $202.0200
385+ $0.6510 $250.6350
515+ $0.5836 $300.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess