EN
  • EN
  • DE

LM4040CEM3-4.1+T

Part No LM4040CEM3-4.1+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23 / V-Ref Precision 4.096V 15mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 64μVrms
Current - Cathode 73μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779126-LM4040CEM3-4.1+T
Popularity Medium
Supply and Demand Status Limited
Family Name LM4040
Introduction Date August 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LM4040CEM3-4.1+T CAD Model

Description

Maxim Integrated LM4040CEM3-4.1+T Precision Micropower Shunt Voltage Reference

The LM4040CEM3-4.1+T from Maxim Integrated is a high-quality precision shunt voltage reference that provides a fixed voltage reference of 4.1 volts. This device is part of a series of low dropout, micropower voltage references that operate at a wide current range while maintaining excellent thermal stability and a high level of accuracy.

Designed with advanced technology to ensure reliability and performance, the LM4040CEM3-4.1+T is suitable for a variety of applications, including portable battery-powered devices, power supplies, and data acquisition systems. Its small footprint and surface-mount package make it ideal for space-constrained applications.

Key features of the LM4040CEM3-4.1+T include:

  • Precision Voltage Reference: Provides a stable 4.1V output, which is crucial for sensitive electronics that require a precise reference voltage for accurate operation.
  • Low Dropout Voltage: The device operates with a minimal voltage overhead, allowing it to function effectively even in low-voltage conditions, which is particularly useful in battery-operated devices.
  • Wide Operating Current Range: The LM4040CEM3-4.1+T can handle a broad range of operating currents, offering flexibility in various circuit designs.
  • High Accuracy: With a tight output tolerance, the voltage reference ensures high precision for applications that demand exact voltage regulation.
  • Low Temperature Coefficient: The device exhibits minimal deviation with temperature changes, ensuring consistent performance over a wide temperature range.
  • Compact SOT-23 Package: The small SOT-23 package is suitable for high-density circuit boards and is widely used in modern electronic applications.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the LM4040CEM3-4.1+T offers a reliable solution for your voltage reference needs. Its combination of accuracy, stability, and low power consumption makes it a versatile component for any design engineer's toolkit.

Maxim Integrated's commitment to quality ensures that the LM4040CEM3-4.1+T will perform to the highest standards, providing consistent, reliable results for your electronic designs.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7442 $52.0940
165+ $0.6106 $100.7490
255+ $0.5915 $150.8325
350+ $0.5724 $200.3400
455+ $0.5534 $251.7970
605+ $0.4961 $300.1405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess