EN
  • EN
  • DE

LM4040CEX3-4.1+T

Part No LM4040CEX3-4.1+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 15 mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 64µVrms
Current - Cathode 73 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number LM4040
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877421-LM4040CEX3-4.1+T
Ultra Librarian 3D Model Ultra Librarian LM4040CEX3-4.1+T CAD Model

Description

Maxim Integrated LM4040CEX3-4.1+T Precision Voltage Reference

The LM4040CEX3-4.1+T from Maxim Integrated is a highly precise voltage reference component, designed for applications requiring a stable and accurate reference voltage. This device is particularly suited for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and general-purpose voltage references in a wide range of products, including industrial, medical, and communication systems.

With a fixed output voltage of 4.1V, the LM4040CEX3-4.1+T offers an impressive initial accuracy of ±0.1% and a low temperature coefficient, ensuring minimal voltage deviation over temperature variations, which is critical for applications that demand consistent performance. The device is capable of sourcing or sinking up to 10mA of output current, making it versatile for various load conditions.

One of the key features of the LM4040CEX3-4.1+T is its low dynamic impedance, which helps maintain a stable voltage under transient load changes. This property is crucial for maintaining the performance of precision circuits. Additionally, the voltage reference comes in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications.

For enhanced reliability, the LM4040CEX3-4.1+T includes a reverse breakdown voltage feature, which protects the device against reverse voltage conditions. This feature is particularly important in systems where power supply reversal can occur, potentially damaging components.

The device operates over a wide operating temperature range, ensuring its functionality across various environmental conditions. This makes the LM4040CEX3-4.1+T a robust choice for systems that are exposed to fluctuating temperatures.

Overall, the Maxim Integrated LM4040CEX3-4.1+T precision voltage reference is a high-quality, reliable component that delivers consistent performance. Its precision, stability, and small form factor make it a preferred choice for engineers looking to design accurate and dependable electronic systems.

  • Output Voltage: 4.1V
  • Initial Accuracy: ±0.1%
  • Temperature Coefficient: Low
  • Output Current: Up to 10mA
  • Package: SOT-23
  • Application: ADCs, DACs, and general voltage reference

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess