EN
  • EN
  • DE

LMX331AUK-T

Part No LMX331AUK-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR GP LV TINY SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator General Purpose Open Drain SOT-23-5
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LMX331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877763-LMX331AUK-T
Ultra Librarian 3D Model Ultra Librarian LMX331AUK-T CAD Model

Description

Maxim Integrated's LMX331AUK-T Voltage Comparator

The LMX331AUK-T from Maxim Integrated is a precision low-power voltage comparator designed for a broad range of applications requiring a reliable and efficient solution to voltage comparison. This device is particularly suitable for portable and battery-powered equipment due to its low power consumption and compact SOT-23 package.

Key Features

  • Low Power Consumption: The LMX331AUK-T is optimized for low-power operations, making it ideal for portable devices where power efficiency is crucial.
  • High Precision: With its precision comparison capabilities, this voltage comparator ensures accurate monitoring and control of voltage levels in your circuits.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various application needs and simplifying power supply design.
  • Fast Response Time: The LMX331AUK-T provides a quick response to input voltage changes, which is essential for applications that require timely reactions to voltage fluctuations.
  • Push-Pull Output: The push-pull output stage eliminates the need for an external pull-up resistor and allows for direct interfacing with other digital components.

Applications

The versatility of the LMX331AUK-T makes it suitable for a wide array of applications, including but not limited to:

  • Battery Management Systems
  • Window Comparators
  • Threshold Detectors
  • Level Shifters
  • Relay Drivers

Technical Specifications

The LMX331AUK-T offers a robust set of technical specifications that ensure reliable performance in a variety of settings:

  • Package Type: SOT-23
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: 2.7V to 5.5V

Maxim Integrated's commitment to quality and performance is evident in the LMX331AUK-T voltage comparator. Whether you're designing consumer electronics, industrial control systems, or any other application requiring precise voltage comparison, this device is an excellent choice to meet your needs.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $2.9245
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NEC
Lowest to $1.5246
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Lowest to $12.4752
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7528 $57.8088
52+ $2.2587 $117.4524
80+ $2.1882 $175.0560
110+ $2.1176 $232.9360
142+ $2.0469 $290.6598
189+ $1.8352 $346.8528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess