EN
  • EN
  • DE

LMX331HAXK+T

Part No LMX331HAXK+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR GP SNGL SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 73mA @ 5V
Current - Quiescent (Max) 120μA
CMRR, PSRR (Typ) 70dB PSRR
Propagation Delay (Max) 600ns
Hysteresis 2mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 103206-LMX331HAXK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX331HAXK+T CAD Model

Description

Maxim Integrated LMX331HAXK+T Voltage Comparator

The LMX331HAXK+T is a precision voltage comparator designed by Maxim Integrated, a trusted name in the development and manufacturing of innovative analog and mixed-signal products. This high-quality component is well-suited for a wide range of applications, including threshold detection, window comparators, level shifting, and more.

Key Features

  • High Precision: With its ability to detect subtle differences in voltage levels, the LMX331HAXK+T ensures reliable performance in critical applications.
  • Low Power Consumption: Maxim Integrated's focus on efficiency is evident in this component's design, which minimizes power usage without sacrificing performance.
  • Wide Supply Voltage Range: This voltage comparator can operate over a broad range of supply voltages, making it versatile for various circuit designs.
  • Fast Response Time: Speed is a key advantage of the LMX331HAXK+T, providing quick output transitions that are essential for real-time applications.
  • Stable Operation: Users can rely on the stable operation of this component, even under changing temperatures and conditions.

Applications

The LMX331HAXK+T from Maxim Integrated is an ideal choice for numerous applications, including:

  • Battery chargers
  • Consumer electronics
  • Industrial monitoring systems
  • Portable devices
  • Signal processing

Product Specifications

The LMX331HAXK+T is available in a compact package and is characterized by the following specifications:

  • Package Type: SOT-23
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: Push-Pull

Maxim Integrated's commitment to quality ensures that the LMX331HAXK+T voltage comparator meets the highest standards for reliability and performance. Whether you're designing a simple threshold detector or a complex monitoring system, this component is an excellent choice for your circuit needs.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess