EN
  • EN
  • DE

MAX1037EKA

Part No MAX1037EKA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC, SUCCESSIVE APPROXIMATION, 8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 8
Sampling Rate (Per Second) 188k
Number of Inputs 2, 4
Input Type Pseudo-Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features Internal Oscillator
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Mounting Type Surface Mount
Standard Package 2,161 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 700880-MAX1037EKA
Ultra Librarian 3D Model Ultra Librarian MAX1037EKA CAD Model

Description

Maxim Integrated MAX1037EKA Product Overview

The MAX1037EKA from Maxim Integrated is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) with a multi-channel input and serial output. This compact and efficient ADC is designed primarily for applications that require high-speed data acquisition, minimal power consumption, and a small form factor. It is an ideal choice for portable devices, data logging systems, and medical instruments where precision and power efficiency are crucial.

Key Features

  • Resolution: The MAX1037EKA offers a 10-bit resolution, ensuring fine detail in the analog signal conversion process.
  • Channels: It features a multiplexer with eight single-ended inputs or four differential inputs, providing flexibility in signal acquisition.
  • Sampling Rate: With a high sampling rate of up to 300ksps, this ADC can handle fast signal variations, making it suitable for dynamic applications.
  • Low Power Consumption: It operates with a low supply voltage from 2.35V to 3.6V, optimizing battery life for portable applications.
  • Interface: The device includes a SPI/QSPI/MICROWIRE-compatible serial interface for easy integration into a variety of microcontroller-based systems.
  • Package: The MAX1037EKA comes in a small 8-pin SOT23 package, ideal for space-constrained applications.
  • Temperature Range: It operates over the extended -40°C to +85°C temperature range, ensuring reliability under varying environmental conditions.

Applications

The versatile nature of the MAX1037EKA allows it to be used in a wide array of applications. Some of the common use cases include:

  • Portable instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Medical monitoring devices
  • Industrial control systems

Conclusion

The Maxim Integrated MAX1037EKA ADC provides designers with a high-performance, low-power solution that does not compromise on speed or accuracy. Its compact size and comprehensive features make it an excellent choice for modern electronic systems that demand efficiency, precision, and miniaturization. Whether for consumer electronics, industrial automation, or healthcare technology, the MAX1037EKA stands out as a reliable and versatile component in any analog-to-digital conversion application.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8414 $55.2420
70+ $1.5109 $105.7630
105+ $1.4637 $153.6885
145+ $1.4165 $205.3925
185+ $1.3692 $253.3020
245+ $1.2276 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,885 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess