EN
  • EN
  • DE

MAX1087EKA+T

Part No MAX1087EKA+T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829588-MAX1087EKA+T
Ultra Librarian 3D Model Ultra Librarian MAX1087EKA+T CAD Model

Description

Maxim Integrated MAX1087EKA+T Analog-to-Digital Converter

The MAX1087EKA+T is a highly efficient, compact, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed for precision data conversion in space-constrained applications. This device offers a seamless blend of performance and power economy, making it an ideal choice for battery-operated devices, portable instrumentation, and other applications where power and space are at a premium.

With its 10-bit resolution, the MAX1087EKA+T provides a fine level of detail in analog signal conversion, ensuring accurate representation of the input signal. Its sampling rate is sufficient for many medium-speed applications, striking a balance between speed and power consumption.

One of the standout features of this ADC is its SPI-compatible serial interface, which allows for easy integration into a variety of microcontroller-based systems. The serial interface not only simplifies connectivity but also minimizes the number of I/O pins required for communication, further supporting the design of compact electronic systems.

The MAX1087EKA+T operates from a single supply voltage ranging from 2.7V to 5.25V, accommodating a wide range of power sources. This versatility is complemented by its low power consumption, which is crucial for extending the battery life of portable devices.

Encased in a small 8-pin SOT23 package, this ADC exemplifies Maxim Integrated's commitment to developing products that meet the stringent size requirements of modern electronics without compromising on performance. Its compact footprint enables designers to maintain slim and lightweight profiles for their products.

Additional features of the MAX1087EKA+T include an internal reference, a fully differential analog input, and a data output rate that can be controlled by the external clock. These characteristics ensure that the ADC can be finely tuned to meet the specific needs of the application it is used in.

In summary, the Maxim Integrated MAX1087EKA+T ADC is a reliable and versatile solution for precise analog-to-digital conversion in space and power-sensitive applications. Its combination of high resolution, low power consumption, and small form factor makes it an excellent choice for designers looking to enhance the performance of their portable and compact devices.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess