EN
  • EN
  • DE

MAX1099CEAE-T

Part No MAX1099CEAE-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 700908-MAX1099CEAE-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1099CEAE-T CAD Model

Description

Maxim Integrated MAX1099CEAE-T Analog-to-Digital Converter

The MAX1099CEAE-T is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, renowned for its precision and reliability in data conversion. This ADC is designed to operate with a single +5V power supply, making it suitable for a wide range of applications in industrial, medical, and consumer electronics where accurate digital representation of analog signals is critical.

Featuring a sampling rate of up to 300ksps (kilo-samples per second), the MAX1099CEAE-T provides a fast and efficient means of converting analog inputs to digital data, allowing for real-time data processing and analysis. It comes in a compact 16-pin SSOP (Shrink Small Outline Package) that is designed to save space on printed circuit boards, making it ideal for space-constrained applications.

The device includes an internal track/hold function, which ensures that the input signal is captured at a precise moment and held constant during the conversion process, thus eliminating errors that could be caused by a fluctuating input signal. Additionally, it has an 8-channel multiplexer, enabling it to handle multiple analog inputs, which can be selected via software control. This makes it highly versatile for systems that need to monitor several analog sources simultaneously.

For ease of integration, the MAX1099CEAE-T features a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for simple connection to microcontrollers and other digital systems. Its low power consumption, typically drawing just 1.5mA during operation, is a significant advantage for portable and battery-operated devices where power efficiency is paramount.

The MAX1099CEAE-T also boasts a wide dynamic range and excellent temperature stability, ensuring accurate performance across diverse operating conditions. With its robust feature set, the MAX1099CEAE-T from Maxim Integrated stands out as a top choice for designers looking to implement precise and reliable analog-to-digital conversion in their systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess