EN
  • EN
  • DE

DP83849IDVS-EVK

Part No DP83849IDVS-EVK
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION DP83849IDVS / Evaluation Board For DP83849LDVS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose Interface, Ethernet
Utilized IC / Part DP83849IDVS
Supplied Contents Board(s)
Win Source Part Number 772813-DP83849IDVS-EVK
Popularity Medium
Supply and Demand Status Balance
Family Name DP83849ID
Introduction Date October 01, 2006
Ultra Librarian 3D Model Ultra Librarian DP83849IDVS-EVK CAD Model

Description

The DP83849IDVS-EVK is a comprehensive evaluation kit designed by Texas Instruments to showcase the capabilities and features of the DP83849I dual-port 10/100 Mb/s Ethernet physical layer transceiver. This kit is an ideal tool for designers and engineers looking to test the performance of the DP83849I PHY in various applications and network configurations.

Key Features

  • Dual MAC Interfaces: The DP83849I features two independent 10/100 Mb/s Ethernet transceiver ports, each with its own MAC interface, allowing for versatile dual-port network applications.
  • Flexible Media Interface: It supports MII (Media Independent Interface), RMII (Reduced Media Independent Interface), and SNI (Serial Network Interface) for easy integration with different network processors and controllers.
  • Robust Cable Diagnostics: Advanced cable diagnostic features, including Time Domain Reflectometry (TDR), provide detailed insights into cable quality and fault locations, simplifying network maintenance and troubleshooting.
  • Energy Efficient: The PHY incorporates Energy Efficient Ethernet (EEE) capabilities, reducing power consumption during periods of low data activity.
  • Auto-MDIX: Automatic MDI/MDIX crossover detection and correction eliminate the need for crossover cables, simplifying network setup and configuration.

Benefits of Using DP83849IDVS-EVK

The DP83849IDVS-EVK offers numerous benefits to developers:

  • Easy Evaluation: The evaluation kit provides a user-friendly platform for testing and observing the DP83849I's features without the need for complex setup procedures.
  • Design Flexibility: With dual-port capability and multiple interface options, the DP83849I PHY can be utilized in a wide range of network designs and configurations.
  • Comprehensive Support: Texas Instruments provides extensive documentation, reference designs, and technical support to streamline the development process.
  • Speedy Development: The kit accelerates the development cycle, allowing for quicker prototyping and time-to-market for networking products.

The DP83849IDVS-EVK is an essential tool for developers working on Ethernet-based applications, such as industrial automation, automotive networks, and embedded systems requiring reliable and high-performance network connectivity. With its advanced features and comprehensive evaluation resources, the DP83849IDVS-EVK from Texas Instruments is a valuable asset for any network development project.

You May Also Be Interested in

TDK InvenSense
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess