EN
  • EN
  • DE

MAX11008BETM

Part No MAX11008BETM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700909-MAX11008BETM
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11008BETM CAD Model

Description

Maxim Integrated's MAX11008BETM Product Overview

The MAX11008BETM is a highly integrated, low-power, multichannel analog-to-digital converter (ADC) from Maxim Integrated, a leader in innovative analog and mixed-signal products. This precision ADC is designed to deliver exceptional performance for a wide range of applications, including industrial control systems, medical devices, and automation equipment.

The MAX11008BETM features a 16-bit resolution, ensuring high-accuracy measurements for critical applications. It is capable of sampling up to 8 differential channels or 15 single-ended channels, providing designers with the flexibility to monitor multiple signals simultaneously. This versatility makes it an excellent choice for complex systems that require multiple sensor inputs.

One of the standout features of this device is its integrated PGA (Programmable Gain Amplifier), which allows for adjustable input ranges and improved signal-to-noise ratios. The PGA can be configured to provide gains from 1 to 128, enabling the ADC to adapt to signals of varying amplitudes, thereby enhancing measurement precision.

The MAX11008BETM operates over a wide supply voltage range from 2.7V to 3.6V, making it suitable for battery-powered and portable applications. Its low-power consumption is crucial for extending the battery life of mobile devices and for applications where power efficiency is a priority.

Communication with the MAX11008BETM is facilitated through an SPI-compatible serial interface, which allows for easy integration with microcontrollers and other digital systems. The device also includes an internal reference and temperature sensor, further reducing the need for external components and simplifying system design.

For added convenience, the MAX11008BETM is available in a compact 48-pin TQFN package, which is ideal for space-constrained applications. Its robust design ensures reliable operation over an extended temperature range of -40°C to +85°C, catering to the demands of industrial environments.

In summary, the MAX11008BETM from Maxim Integrated is a feature-rich, high-performance ADC that offers designers a powerful solution for precision data acquisition. Its combination of high resolution, multiple channels, integrated features, and low-power operation make it a top choice for engineers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess