EN
  • EN
  • DE

MAX11045ECB+

Part No MAX11045ECB+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 64TQFP / 4-/6-/8-Channel, 16-Bit, Simultaneous-Sampling ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 6
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 6
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Mounting Style SMD
Part Number Series MAX11045
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813963-MAX11045ECB+
Ultra Librarian 3D Model Ultra Librarian MAX11045ECB+ CAD Model

Description

Maxim Integrated MAX11045ECB+ Overview

The MAX11045ECB+ from Maxim Integrated is a high-performance, 16-bit, 8-channel, simultaneous-sampling analog-to-digital converter (ADC) designed to provide precision data acquisition in a compact package. This device is ideal for applications requiring high-speed, multi-channel data conversion with minimal power consumption.

Key Features

  • Simultaneous Sampling: The MAX11045ECB+ offers true simultaneous sampling on all eight channels, which is essential for applications where phase information between channels must be maintained, such as in motor control and power-quality monitoring.
  • High Resolution: With a 16-bit resolution, the ADC provides high precision measurements, enabling fine detail to be captured in the signal being measured.
  • High-Speed Operation: The device supports a maximum sampling rate of 200ksps (kilo-samples per second), allowing for the capture of fast transient signals.
  • Integrated Features: On-chip features include a temperature sensor and overvoltage protection, which help to simplify system design and improve reliability.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX11045ECB+ operates with a low power consumption, making it suitable for battery-operated devices.
  • Flexible Interface: The device includes a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.

Applications

The MAX11045ECB+ is versatile and can be used in a wide range of applications, such as:

  • Industrial Control Systems
  • Medical Instrumentation
  • Power Management Systems
  • Data Acquisition Systems
  • Automated Test Equipment

Compact and Robust Design

Enclosed in a compact 64-pin ECB+ package, the MAX11045ECB+ is designed to withstand harsh industrial environments while occupying minimal board space. This robust design, combined with its enhanced features, makes it an excellent choice for engineers looking for a reliable and efficient multi-channel ADC solution.

Overall, the Maxim Integrated MAX11045ECB+ ADC offers an optimal blend of speed, precision, and power efficiency, making it a top contender for any application requiring high-quality, simultaneous analog-to-digital conversion across multiple channels.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.3135 $61.3135
2+ $57.4329 $114.8658
3+ $55.4926 $166.4778
4+ $51.6120 $206.4480
6+ $49.6717 $298.0302
7+ $47.7314 $334.1198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess