EN
  • EN
  • DE

MAX11046BECB+T

Part No MAX11046BECB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PAR 8CH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 16
Sampling Rate 250k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 8
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-TQFP-EP (10x10)
Win Source Part Number 700917-MAX11046BECB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX11046
Introduction Date May 17, 2013
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX11046BECB+T CAD Model

Description

Maxim Integrated MAX11046BECB+T Analog-to-Digital Converter (ADC)

The MAX11046BECB+T is a high-performance, 16-bit, 8-channel, simultaneous-sampling Analog-to-Digital Converter (ADC) from Maxim Integrated that delivers exceptional accuracy and precision for a broad range of applications. Designed to operate with a single 5V supply, this ADC features a flexible input range and a high-speed serial interface that complements the needs of advanced industrial, medical, and communication systems.

Key Features:

  • High Resolution: The device boasts a 16-bit resolution, ensuring detailed and accurate digital representations of analog signals.
  • Simultaneous Sampling: With 8 channels sampled simultaneously, it's perfect for applications requiring synchronized acquisition of multiple signals.
  • High Throughput: The MAX11046BECB+T offers a maximum sampling rate of 200ksps, providing rapid data acquisition for real-time processing.
  • Flexible Input Range: Users can benefit from the bipolar input ranges of ±10V, ±5V, 0 to +10V, and 0 to +5V, catering to a wide array of signal requirements.
  • Internal Reference: The device includes an internal reference, reducing the need for external components and simplifying system design.
  • Daisy-Chain Capability: For systems requiring multiple ADCs, the MAX11046BECB+T can be daisy-chained, enabling synchronized sampling across multiple devices.
  • Low Power Consumption: It is designed for efficiency, with a power-saving mode that reduces power consumption when not all channels are in use.
  • Robust Interface: The high-speed serial interface (SPI/QSPI/MICROWIRE) ensures easy integration with most microcontrollers and digital signal processors.

Applications:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Imaging
  • Instrumentation
  • Automated Test Equipment

The MAX11046BECB+T is packaged in a compact 48-pin TQFN-EP, which makes it suitable for space-constrained applications while still providing excellent thermal performance. Maxim Integrated's commitment to quality and reliability ensures that this ADC is a dependable choice for designers looking to enhance the performance and precision of their systems.

With its combination of high-resolution sampling, simultaneous multi-channel support, and flexible interfacing options, the MAX11046BECB+T is poised to be a versatile component in your next advanced electronic design.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess