EN
  • EN
  • DE

MAX11201AEUB+

Part No MAX11201AEUB+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 120
Number of Inputs 1
Input Type Differential
Data Interface Serial
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.7V ~ 3.6V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Mounting Type Surface Mount
Base Product Number MAX11201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366592-MAX11201AEUB+
Ultra Librarian 3D Model Ultra Librarian MAX11201AEUB+ CAD Model

Description

The MAX11201AEUB+ is a high-precision, low-power, 24-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide exceptional performance in a wide range of applications. This device is part of Maxim's family of ADCs that offer high-resolution measurements, making it an ideal choice for sensor interfacing, industrial control systems, medical instrumentation, and other applications requiring high accuracy.

Key Features

  • High Resolution: The MAX11201AEUB+ offers 24-bit resolution, which allows for precise measurement of input signals, providing detailed and accurate data conversion.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with minimal power consumption, making it suitable for battery-operated devices and energy-efficient systems.
  • Single-Cycle Settling: The device's single-cycle settling feature ensures fast and accurate measurements, which is critical for real-time monitoring and control applications.
  • Flexible Power Supply: The MAX11201AEUB+ can be powered from a 2.7V to 3.6V supply, offering flexibility in various system designs.
  • Differential Inputs: It features differential inputs to reduce common-mode noise and enhance measurement precision, particularly in noisy environments.
  • Internal Oscillator: An internal oscillator eliminates the need for external clocking components, thus simplifying the design and reducing the overall component count.

Applications

  • Industrial Automation
  • Process Control
  • Medical Instrumentation
  • Energy Management
  • Data Acquisition Systems

Package and Temperature Range

The MAX11201AEUB+ is offered in a compact, 10-pin μMAX package, which is ideal for space-constrained applications. It operates over the extended -40°C to +85°C temperature range, ensuring reliable performance even in harsh environments.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX11201AEUB+ is no exception. It is built to meet the high standards expected of industrial-grade components, ensuring long-term stability and performance.

Ordering Information

For ordering and additional product information, interested parties should contact Maxim Integrated or authorized distributors. The MAX11201AEUB+ is available for immediate shipment in production quantities.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5949 $53.1643
17+ $6.2317 $105.9389
25+ $6.0369 $150.9225
35+ $5.8422 $204.4770
45+ $5.6475 $254.1375
60+ $5.0632 $303.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 366 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess