EN
  • EN
  • DE

MAX11210EEE+T

Part No MAX11210EEE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC 24BIT 4WIRE SPI 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 480
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.7 V to 3.6 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 1065788-MAX11210EEE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11210EEE+T CAD Model

Description

Maxim Integrated MAX11210EEE+T Precision ADC

The MAX11210EEE+T from Maxim Integrated is a high-precision, low-power, single-channel, 24-bit delta-sigma analog-to-digital converter (ADC) that is ideal for a wide range of applications requiring high-resolution signal acquisition. This ADC is specifically designed to deliver exceptional performance with a high degree of accuracy and noise immunity, making it suitable for instrumentation, industrial control systems, and medical devices.

One of the standout features of the MAX11210EEE+T is its programmable gain amplifier (PGA), which offers selectable gain settings of 1, 2, 4, 8, 16, 32, 64, and 128. This flexibility allows the device to adapt to various signal levels, ensuring optimal conversion results. The ADC operates with a single power supply ranging from 2.7V to 3.6V, and its power consumption is remarkably low, which is critical for battery-powered devices.

The device is capable of achieving a data rate of up to 64 samples per second (sps) while maintaining excellent noise performance. The MAX11210EEE+T also features an internal oscillator, eliminating the need for external clocking components and simplifying the overall design. The integrated buffer for the analog input and reference voltage helps to drive high-impedance sources, further enhancing the ADC's flexibility in system integration.

Communication with microprocessors is straightforward, thanks to the MAX11210EEE+T's SPI-compatible serial interface. This interface facilitates easy data transfer and configuration of the ADC. The device also includes a self-calibration feature, which compensates for offset and gain errors, ensuring accurate measurements over time and temperature variations.

Encased in a compact 16-pin QSOP package, the MAX11210EEE+T is designed to occupy minimal board space, which is essential for space-constrained applications. Moreover, its extended temperature range of -40°C to +85°C guarantees reliable operation in harsh environments.

Whether it's for precision data acquisition in laboratory equipment, industrial monitoring systems, or patient monitoring devices, the MAX11210EEE+T from Maxim Integrated offers the performance and reliability needed for critical applications where accuracy cannot be compromised.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2707 $61.3535
12+ $10.0681 $120.8172
18+ $9.7540 $175.5720
25+ $9.4387 $235.9675
32+ $9.1245 $291.9840
43+ $8.1809 $351.7787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess