EN
  • EN
  • DE

MAX1139EEE+T

Part No MAX1139EEE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SERIAL 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 10
Sampling Rate 94.4k
Number of Inputs 6, 12
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 700976-MAX1139EEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1139
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Philippines, Republic of Korea, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1139EEE+T CAD Model

Description

Maxim Integrated MAX1139EEE+T Analog-to-Digital Converter

The MAX1139EEE+T from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and precision for a broad range of applications. This component is an ideal solution for systems that require high-resolution analog-to-digital conversion, such as medical equipment, industrial process control, and scientific instrumentation.

This ADC features a 16-bit, successive-approximation register (SAR) architecture that ensures rapid data conversion with a sample rate of up to 200ksps. The MAX1139EEE+T operates from a single +2.7V to +5.25V power supply, making it versatile for various power environments. It also offers a low power consumption of 1.1mA (typical) at the full sampling rate, which is crucial for battery-operated devices.

The device comes with an internal 4.096V reference, giving it the flexibility to work in systems without an external precision reference. Alternatively, an external reference can be used for applications requiring a different input voltage range or improved accuracy. The MAX1139EEE+T has an input multiplexer that can handle up to eight single-ended channels, or four differential channels, providing great flexibility in connecting to various sensors and input signals.

Communication with microcontrollers or digital systems is made easy through the SPI-compatible serial interface. This interface supports daisy-chaining of multiple devices for simplified system design and reduced complexity in signal routing. The MAX1139EEE+T also features a full-differential input mode, which enhances noise immunity and allows for accurate measurements in electrically noisy environments.

For added convenience, the MAX1139EEE+T is available in a small 16-pin QSOP package, allowing for compact PCB layouts and saving valuable board space in space-constrained applications. The “+T” suffix indicates that this product is provided in tape and reel packaging, suitable for automated assembly processes.

In summary, the Maxim Integrated MAX1139EEE+T is a versatile and efficient solution for high-resolution ADC requirements, providing designers with a reliable and precise component that is easy to integrate into a wide range of electronic systems.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8505 $68.5515
7+ $18.7491 $131.2437
10+ $18.1635 $181.6350
14+ $17.5779 $246.0906
17+ $16.9924 $288.8708
23+ $15.2345 $350.3935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess