EN
  • EN
  • DE

MAX1178AEUP

Part No MAX1178AEUP
Manufacturer Maxim Integrated
Description 16-Bit, 135ksps, Single-Supply ADCs with Bipolar Analog Input Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211977-MAX1178AEUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1178AEUP CAD Model

Description

The MAX1178AEUP is a high-performance, 8-channel, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and precision for advanced industrial, medical, and communication applications. With its robust feature set and compact TSSOP-20 package, this ADC is an ideal choice for engineers looking to integrate reliable data acquisition capabilities into their designs.

Key Features

  • High Resolution: 16-bit resolution provides precise digital representation of analog signals, ensuring detailed and accurate measurements.
  • Multiple Channels: Features 8 multiplexed input channels, allowing for versatile signal acquisition from various sources without the need for additional external components.
  • High Sampling Rate: Offers a maximum sampling rate of 200ksps (kilo-samples per second), enabling the capture of fast transient signals.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC maintains excellent performance while minimizing power draw.
  • Integrated Reference: Includes an internal reference voltage, reducing the need for external components and simplifying circuit design.
  • Flexible Interface: Compatible with SPI, QSPI™, and MICROWIRE™ serial interfaces, allowing for easy integration with a wide range of microcontrollers and digital systems.

Applications

  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Control Systems
  • Communication Infrastructure

The MAX1178AEUP is engineered to meet the stringent requirements of complex systems where high data integrity is paramount. Its robust design ensures reliable operation even in harsh environments, making it a go-to ADC for mission-critical applications. Whether you're designing a precision sensor interface, upgrading a medical imaging system, or developing sophisticated control logic for industrial machinery, the MAX1178AEUP from Maxim Integrated provides the performance and reliability you need to deliver top-tier results.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess