EN
  • EN
  • DE

MAX11876AEWJTCGB

Part No MAX11876AEWJTCGB
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074846-MAX11876AEWJTCGB
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX11876AEWJTCGB CAD Model

Description

The MAX11876AEWJTCGB is a highly advanced, mixed-signal integrated circuit from Maxim Integrated, designed to cater to a broad range of applications that require precise analog-to-digital conversion. This product embodies the commitment to reliability and performance that Maxim Integrated is known for, making it an ideal choice for designers looking to implement a robust and efficient data acquisition system in their projects.

Key Features

  • High-Resolution ADC: This component features a high-resolution analog-to-digital converter that ensures accurate and reliable conversion of analog signals to digital data, which is crucial for high-precision applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX11876AEWJTCGB consumes minimal power, making it suitable for battery-powered devices or energy-sensitive applications.
  • Integrated Features: The device includes additional integrated features, such as a multiplexer, reference voltage, and a clock generator, which simplifies design and reduces the need for external components.
  • Robust Interface: It comes with a robust digital interface that allows for easy communication with microcontrollers or processors, ensuring seamless integration into a variety of systems.

Applications

The versatility of the MAX11876AEWJTCGB makes it suitable for a wide array of applications, including:

  • Industrial control systems
  • Medical devices
  • Data acquisition systems
  • Automotive sensors
  • Portable instrumentation

Quality and Reliability

Maxim Integrated places a strong emphasis on product quality and reliability. The MAX11876AEWJTCGB is built to meet stringent industry standards, ensuring it performs reliably under various conditions and throughout its lifespan. This makes it a trusted component in critical and demanding applications where failure is not an option.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and reference design materials provided by Maxim Integrated. This will ensure a deep understanding of the product's capabilities and how to integrate it effectively into their systems.

With its advanced features and reliable performance, the MAX11876AEWJTCGB from Maxim Integrated stands out as a top-tier choice for professionals seeking a high-quality analog-to-digital conversion solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess