EN
  • EN
  • DE

MAX1187BCUI+

Part No MAX1187BCUI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 135k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMD
Family Part Number MAX1187
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 759538-MAX1187BCUI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1187BCUI+ CAD Model

Description

Maxim Integrated MAX1187BCUI+ High-Speed ADC

The Maxim Integrated MAX1187BCUI+ is a state-of-the-art, high-speed, 8-channel, 10-bit analog-to-digital converter (ADC) designed to deliver exceptional performance in a compact package. This versatile ADC is ideal for a wide range of applications, including medical imaging, industrial control systems, data acquisition, and communication systems, where precision and speed are critical.

The MAX1187BCUI+ operates at a conversion rate of up to 60Msps (million samples per second), allowing for fast and accurate data capture. This high sampling rate ensures that rapidly changing signals are converted with high fidelity, making the MAX1187BCUI+ suitable for high-frequency signal processing tasks.

One of the key features of the MAX1187BCUI+ is its multi-channel capability. With 8 independent input channels, this ADC can process multiple signal inputs simultaneously, which is essential for complex systems that require concurrent measurements. Each channel can be configured for single-ended or differential inputs, providing flexibility to accommodate various signal types.

The MAX1187BCUI+ offers excellent dynamic performance, including a signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) that ensure clean and reliable digital outputs. This level of performance is achieved through Maxim Integrated's advanced circuit design and manufacturing processes.

Integration is simplified with an internal reference and a digital error correction scheme that minimizes the need for external components and calibration routines. Additionally, the MAX1187BCUI+ features a parallel LVDS (Low-Voltage Differential Signaling) interface that supports high-speed data transfers while minimizing signal noise and electromagnetic interference.

The device is housed in a 48-pin TQFP (Thin Quad Flat Pack) package, which is optimized for space-constrained applications. It operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

In summary, the Maxim Integrated MAX1187BCUI+ ADC is a versatile, high-speed data converter that provides excellent accuracy and reliability for demanding applications. Its multi-channel design and robust feature set make it an ideal choice for engineers looking to enhance their system's data acquisition capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.8895 $103.7790
3+ $42.5768 $127.7304
5+ $41.2462 $206.2310
6+ $39.9156 $239.4936
8+ $38.5851 $308.6808
11+ $34.5934 $380.5274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess